EN
  • EN
  • DE

ZNRV10391U

Part No ZNRV10391U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 413053-ZNRV10391U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNRV10391U CAD Model

Description

The ZNRV10391U is a transient/surge voltage suppressor, a component of Panasonic's ZNR® V series. These varistors are engineered to protect electronic devices and circuits from voltage surges caused by events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Power Supplies: Used in AC/DC and DC/DC power supplies to protect against voltage transients.
  • Consumer Electronics: Integrated into televisions, audio equipment, and other consumer devices to provide surge protection.
  • Industrial Equipment: Protects sensitive electronic components in industrial control systems, motor drives, and automation equipment.
  • Telecommunications Equipment: Used in networking devices, telephone exchanges, and base stations for surge protection.
  • LED Lighting: Protects LED drivers and luminaires from voltage spikes.

Features

  • High Surge Current Capability: Capable of withstanding high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Excellent Clamping Characteristics: Provides effective protection against overvoltage events.
  • RoHS Compliant: Complies with environmental regulations.
  • Compact Size: Allows for easy integration into various circuit designs.

Benefits

  • Protection against Voltage Surges: Prevents damage to sensitive electronic components caused by transient voltages.
  • Increased Product Reliability: Enhances the reliability and lifespan of electronic devices.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved Safety: Protects users from electrical hazards caused by overvoltage conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for surge protection.

Technical Specifications

The ZNRV10391U typically features a varistor voltage of approximately 390V. The maximum surge current rating depends on the surge waveform and the number of applied surges; refer to the official Panasonic datasheet for specific values. The clamping voltage dictates the voltage level to which the transient voltage is limited. It is usually supplied in a disc-shaped package with radial leads. It is critical to check the energy absorption capability as it defines the amount of energy that the varistor can absorb before failure.

Always consult the official Panasonic datasheet for detailed specifications, including electrical characteristics, surge current ratings, derating curves, and safety precautions before implementing the ZNRV10391U in any circuit design.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $32.5000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess