EN
  • EN
  • DE

RD2A2BY104J-T2

Part No RD2A2BY104J-T2
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 291914-RD2A2BY104J-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2A2BY104J-T2 CAD Model

Description

The RD2A2BY104J-T2 is a thick film chip resistor manufactured by KOA Speer. It's designed for general purpose applications in electronic circuits.

Applications

  • Current limiting in LED circuits
  • Voltage division in sensor circuits
  • Pull-up/Pull-down resistors for microcontrollers
  • Termination resistors in communication lines
  • General purpose resistance in electronic devices

Features

  • Resistance Value: 100 kΩ
  • Tolerance: ±5%
  • Temperature Coefficient of Resistance (TCR): ±200 ppm/°C
  • Power Rating: 0.1 W
  • Operating Temperature Range: -55°C to +155°C
  • Package Size: 0805 (2012 Metric)
  • Termination: Lead-free solder termination.
  • Construction: Thick film resistive element on a ceramic substrate.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Stable Resistance Value: Provides consistent performance over a wide temperature range.
  • Compact Size: Allows for high-density circuit designs.
  • RoHS Compliant: Environmentally friendly due to the absence of hazardous substances.
  • Reliable Performance: Ensures stable and accurate resistance in various applications.
  • Cost-Effective: Offers a balance of performance and affordability for general-purpose use.

Additional Details

The RD2A2BY104J-T2 is a reliable and cost-effective choice for general-purpose resistance applications. The 0805 package size makes it suitable for automated assembly processes. Its robust construction and stable performance ensure long-term reliability in demanding environments. The 5% tolerance provides acceptable accuracy for most applications, and the lead-free terminations are compliant with environmental regulations. This resistor is commonly used in a wide range of electronic devices, including consumer electronics, industrial equipment, and automotive systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess