The RRH075P03FU7TB1 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. This MOSFET is designed for power management applications and offers low on-resistance, high-speed switching, and excellent thermal characteristics, making it suitable for various power control and switching circuits.
Applications:
- DC-DC converters
- Load switches
- Power management circuits in portable devices
- Motor control circuits
- Backlight inverters
Features:
- P-channel MOSFET
- Low on-resistance (Rds(on))
- High-speed switching
- Low gate charge (Qg)
- Operating voltage: -30V
- Continuous drain current (Id): -7.5A
- Surface mount package (SOP-8)
- Lead-free
- RoHS compliant
Benefits:
- Efficient power switching due to low on-resistance
- Reduced power losses and improved energy efficiency
- Fast switching speeds for high-frequency applications
- Compact design suitable for space-constrained applications
- Reliable performance in demanding environments
- Environmentally friendly due to lead-free and RoHS compliance
Additional Details:
The RRH075P03FU7TB1 is designed with advanced trench technology to achieve low on-resistance and gate charge. It is suitable for applications where high efficiency and compact size are crucial. The device's thermal characteristics are optimized to ensure reliable operation under high current conditions. The SOP-8 surface mount package allows for easy assembly and integration into circuit boards. The MOSFET's gate threshold voltage is tailored for compatibility with low-voltage logic circuits. This component provides a reliable and efficient solution for a wide range of power management applications.