EN
  • EN
  • DE

JM38510/12907BPA

Part No JM38510/12907BPA
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025956-JM38510/12907BPA
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/12907BPA CAD Model

Description

The JM38510/12907BPA is a high-reliability integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This component is part of Texas Instruments’ military-grade product offerings and is designed to meet the stringent requirements of aerospace, defense, and other applications where system failure is not an option.

Key Features

  • Robust Performance: The JM38510/12907BPA is built to perform under extreme conditions, ensuring consistent operation in environments with high temperature ranges and mechanical stress.
  • High Reliability: With its military-grade specifications, this product is engineered for enhanced durability and longevity, reducing the need for frequent replacements and maintenance.
  • Precision Engineering: Texas Instruments’ commitment to precision ensures that this integrated circuit delivers accurate and stable performance, critical for sensitive applications.

Applications

This component is widely used in systems where failure can result in significant consequences, such as:

  • Avionics and aerospace systems
  • Military communication equipment
  • Space exploration instrumentation
  • Critical control systems

Technical Specifications

The JM38510/12907BPA has a set of technical attributes that make it suitable for high-reliability applications:

  • Operating Temperature Range: Specified by the manufacturer, suitable for extreme conditions.
  • Package Type: Hermetically sealed packaging to prevent moisture and contaminant ingress, ensuring stable operation.
  • Quality and Testing: Meets or exceeds military standards for quality and reliability, with rigorous testing protocols in place.

About Texas Instruments

Texas Instruments is renowned for its innovative semiconductor technologies and a diverse portfolio of analog, digital, and mixed-signal integrated circuits. With a focus on creating a better world by making electronics more affordable through semiconductors, Texas Instruments is at the forefront of solving complex engineering challenges.

For detailed product specifications, availability, and ordering information, please consult the Texas Instruments official website or contact their customer service team.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess