EN
  • EN
  • DE

RP1E090XNFPFTCR

Part No RP1E090XNFPFTCR
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183860-RP1E090XNFPFTCR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP1E090XNFPFTCR CAD Model

Description

The Rohm Semiconductor RP1E090XNFPFTCR is a low-dropout (LDO) regulator designed for power management in portable and battery-powered devices. The "090" in the part number likely indicates a 0.9V output voltage, although the datasheet should always be consulted for confirmation. The 'TCR' at the end specifies that the part is delivered on Tape and Reel. LDO regulators provide a stable and regulated voltage from a fluctuating input voltage, improving the performance and reliability of sensitive electronic components.

Applications:

  • Mobile Phones
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • IoT (Internet of Things) Devices
  • Bluetooth Modules
  • Digital Cameras
  • Portable Audio Players

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby or idle periods.
  • Overcurrent Protection: Safeguards the regulator and the connected load from damage caused by excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating under high load conditions.
  • Small Package Size: Enables compact and space-saving designs.
  • Stable with Ceramic Capacitors: Allows the use of small and inexpensive ceramic capacitors.

Benefits:

  • Extended Battery Life: The low quiescent current minimizes power consumption, resulting in longer battery life for portable devices.
  • Stable Output Voltage: Provides a consistent and reliable power supply to the load.
  • Improved System Reliability: The overcurrent and thermal shutdown protections prevent damage and improve overall system robustness.
  • Simplified Design: The small package size and compatibility with ceramic capacitors simplify circuit design and reduce board space.
  • Cost-Effective Solution: The ability to use ceramic capacitors helps reduce the overall cost of the power management solution.

The RP1E090XNFPFTCR excels in applications that demand high efficiency and low power consumption. The specific characteristics of this LDO, including input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal resistance, are detailed in the datasheet. Proper design and implementation require consulting the datasheet, including selecting suitable external components and ensuring adequate thermal management.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess