EN
  • EN
  • DE

SMS7630-079

Part No SMS7630-079
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description Surface Mount Mixer and Detector Schottky Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1252166-SMS7630-079
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMS7630-079 CAD Model

Description

The SMS7630-079 is a silicon Schottky diode designed for mixer and detector applications, manufactured by Skyworks Solutions Inc. It is optimized for low-noise performance and high sensitivity, making it suitable for use in RF and microwave circuits.

Applications:

  • Mixers in RF receivers
  • Detectors in RF signal processing
  • Frequency doublers
  • Sampling circuits
  • Instrumentation

Features:

  • Low barrier height: Enhances sensitivity and reduces noise.
  • Low junction capacitance: Improves high-frequency performance.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Surface mount package: Suitable for automated assembly.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Improved receiver sensitivity: Enhances the ability to detect weak signals.
  • Reduced noise figure: Minimizes unwanted noise in the system.
  • Efficient high-frequency operation: Optimized for performance at microwave frequencies.
  • Compact design: Small package allows for high-density board layouts.

Additional Details:

The SMS7630-079 typically features a low forward voltage and low reverse leakage current, contributing to its high sensitivity and low-noise performance. The specific package type, such as SOD-323 or similar, is designed for surface mount assembly. Its applications often include wireless communication devices, radar systems, and test equipment. The diode's parameters are carefully controlled to ensure consistent performance in demanding RF and microwave applications.

For detailed specifications, including breakdown voltage, forward voltage characteristics, and junction capacitance, refer to the datasheet from Skyworks Solutions Inc. Proper impedance matching and biasing techniques are essential to optimize the diode’s performance in the intended application. Application notes and design guides from Skyworks can provide valuable insights for achieving optimal circuit performance.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.2278
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
M/A-Com Technology Solutions
Lowest to $5.5405
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.3269
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess