EN
  • EN
  • DE
  • IT

AN78N08

Part No AN78N08
Manufacturer Panasonic
Catalog Hard To Find
Description 3-pin Positive Output Voltage Regulator 300mA Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1144704-AN78N08
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AN78N08 CAD Model

Description

The AN78N08 is a three-terminal positive voltage regulator manufactured by Panasonic. It's designed to provide a stable 8V output voltage from a higher input voltage. This series of voltage regulators are commonly used in various electronic circuits to ensure a constant voltage supply for sensitive components.

Applications

  • Power supplies: Used in linear power supplies to regulate the output voltage.
  • Microcontroller circuits: Provides a stable voltage supply for microcontrollers and other digital logic circuits.
  • Battery chargers: Used to regulate the charging voltage for batteries.
  • Audio amplifiers: Supplies a regulated voltage for audio amplifier circuits.
  • Instrumentation: Used in test and measurement equipment to provide a stable voltage reference.

Features

  • Fixed output voltage: Provides a fixed 8V output voltage with high accuracy.
  • Overload protection: Includes built-in overload protection to prevent damage from excessive current draw.
  • Short-circuit protection: Protects the regulator from damage in the event of a short circuit.
  • Thermal shutdown: Shuts down the regulator if the temperature exceeds a safe limit.
  • Simple to use: Requires only a few external components for operation.

Benefits

  • Stable voltage supply: Provides a constant voltage output, ensuring reliable operation of electronic circuits.
  • Protection against overloads and short circuits: Protects the regulator and other components from damage.
  • Easy to implement: Requires minimal external components, simplifying circuit design.
  • Cost-effective: Provides a low-cost solution for voltage regulation.
  • Reliable operation: Designed for stable and reliable performance in a wide range of operating conditions.

The AN78N08 is typically packaged in a TO-220 package, allowing for easy mounting and heat sinking. It requires a heat sink when operating at higher current levels to dissipate heat effectively. This linear voltage regulator is a reliable and straightforward solution for many electronic design needs.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess