EN
  • EN
  • DE

RLZ8.2B

Part No RLZ8.2B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183443-RLZ8.2B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RLZ8.2B CAD Model

Description

The RLZ8.2B is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide a stable reference voltage of approximately 8.2V. Zener diodes are commonly used for voltage regulation, overvoltage protection, and signal clipping applications in electronic circuits.

Applications:

  • Voltage regulation in power supplies and voltage regulators.
  • Overvoltage protection in electronic circuits and equipment.
  • Signal clipping and limiting in communication systems.
  • Reference voltage generation for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Transient voltage suppression in automotive electronics and industrial control systems.
  • Voltage stabilization in consumer electronics devices.

Features:

  • Zener Voltage: Typically 8.2V (at a specified test current).
  • Low Reverse Leakage Current: Minimizes power loss and increases efficiency.
  • Sharp Breakdown Voltage: Provides precise voltage regulation.
  • High Surge Current Capability: Protects against voltage spikes and transient events.
  • Small Package Size: Allows for compact circuit designs and high-density board layouts.
  • Surface Mount Device (SMD): Suitable for automated assembly processes, reducing manufacturing costs.
  • High Reliability: Ensures stable performance and long-term operation.

Benefits:

  • Provides a stable and accurate 8.2V reference voltage for consistent circuit performance.
  • Protects sensitive electronic components from overvoltage damage, improving system reliability.
  • Enables precise signal clipping and limiting to maintain signal integrity in communication systems.
  • Reduces power consumption due to its low reverse leakage current.
  • Simplifies circuit design and reduces board space requirements thanks to its small size.
  • Facilitates automated assembly, lowering manufacturing costs and improving production efficiency.
  • Offers excellent stability and long-term reliability, minimizing maintenance and replacement costs.

Technical Specifications:

  • Zener Voltage (Vz): Approximately 8.2V at a specified test current (Izt).
  • Zener Test Current (Izt): Check the Rohm Semiconductor datasheet for the exact value.
  • Reverse Leakage Current (Ir): Refer to the datasheet for the value at a specific reverse voltage.
  • Power Dissipation (Pd): The maximum power that the diode can dissipate without damage; consult the datasheet.
  • Operating Temperature Range: Typically -65°C to +150°C; verify with the datasheet.

It is essential to consult the official Rohm Semiconductor datasheet for the RLZ8.2B for detailed specifications, performance graphs, application notes, and package information. The datasheet is the definitive resource for component selection and circuit design.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
16,670+ $0.0139 $231.7130
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,100 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess