EN
  • EN
  • DE

RLZ5.6B

Part No RLZ5.6B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183420-RLZ5.6B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RLZ5.6B CAD Model

Description

The RLZ5.6B is a Zener diode manufactured by Rohm Semiconductor, designed to provide a stable reference voltage of 5.6V. It is widely used in various electronic circuits for voltage regulation, overvoltage protection, and signal clipping applications.

Applications:

  • Voltage Regulation: Maintaining a constant voltage level in power supplies, battery chargers, and other electronic devices.
  • Overvoltage Protection: Protecting sensitive components from damage due to voltage spikes or surges.
  • Signal Clipping: Limiting the amplitude of signals in circuits to prevent overloading or distortion.
  • Voltage Referencing: Providing a stable reference voltage for analog circuits, such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters).
  • Transient Voltage Suppression: Absorbing transient voltage surges in automotive, industrial, and consumer electronic applications.

Features:

  • Zener Voltage: 5.6V (Nominal)
  • Low Reverse Leakage Current: Minimizes power consumption and improves circuit efficiency.
  • High Surge Current Capability: Provides robust protection against transient voltage events.
  • Small Package Size: Allows for compact and space-saving circuit designs.
  • Excellent Voltage Regulation: Maintains a stable output voltage even under varying load conditions.

Benefits:

  • Stable Voltage Reference: Ensures consistent and reliable performance of electronic circuits.
  • Effective Overvoltage Protection: Prevents damage to sensitive components, enhancing circuit reliability.
  • Improved Circuit Reliability: Enhances the overall robustness and lifespan of electronic systems.
  • Compact Design: Facilitates miniaturization of electronic devices and equipment.
  • Cost-Effective Solution: Provides a reliable voltage regulation solution at a competitive price.

Technical Specifications:

The RLZ5.6B is typically available in a small surface-mount package. Key parameters include Zener voltage (Vz), reverse leakage current (Ir), and power dissipation. Consult the Rohm Semiconductor datasheet for the RLZ5.6B series for comprehensive specifications, including voltage tolerance, dynamic impedance, and operating temperature range. Ensure the diode's power dissipation rating is not exceeded in the application.

The RLZ5.6B offers a reliable and economical solution for voltage regulation and overvoltage protection in a wide range of electronic applications. Its compact size and reliable performance make it a suitable choice for both new designs and legacy systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0254 $57.7850
5,560+ $0.0208 $115.6480
8,335+ $0.0208 $173.3680
11,765+ $0.0196 $230.5940
14,710+ $0.0196 $288.3160
20,000+ $0.0173 $346.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess