EN
  • EN
  • DE

RLZ43B

Part No RLZ43B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183416-RLZ43B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ43B CAD Model

Description

The RLZ43B is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide a stable reference voltage of 4.3V. Zener diodes are widely used for voltage regulation, overvoltage protection, and signal clipping in various electronic circuits.

Applications:

  • Voltage Regulation: Maintaining a constant voltage level in power supplies and other electronic circuits.
  • Overvoltage Protection: Safeguarding sensitive components against voltage spikes and surges.
  • Signal Clipping: Limiting the amplitude of signals to a desired level.
  • Voltage Referencing: Providing a stable reference voltage for analog circuits, such as ADCs and DACs.
  • Transient Voltage Suppression: Protecting circuits from transient voltage events in automotive and industrial equipment.

Features:

  • Zener Voltage: 4.3V (Nominal)
  • Low Reverse Leakage Current: Minimizes power consumption and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Package Size: Enables compact circuit designs and space-saving applications.
  • Excellent Voltage Regulation: Maintains a stable output voltage under varying load conditions.

Benefits:

  • Stable and Reliable Voltage Reference: Ensures consistent performance of electronic circuits.
  • Effective Overvoltage Protection: Prevents damage to sensitive components from voltage surges.
  • Enhanced Circuit Reliability: Improves the overall robustness and lifespan of electronic systems.
  • Compact and Space-Saving Design: Facilitates miniaturization of electronic devices and equipment.
  • Cost-Effective Solution: Provides a reliable voltage regulation solution at an affordable price.

Technical Specifications:

The RLZ43B is typically available in a small surface-mount package. Key parameters include the Zener voltage (Vz), reverse leakage current (Ir), and power dissipation. Consult the Rohm Semiconductor datasheet for the RLZ43B series for complete specifications, including voltage tolerance, dynamic impedance, and operating temperature range. Ensure the diode's power dissipation rating is not exceeded in the application.

The RLZ43B offers a dependable and economical solution for voltage regulation and overvoltage protection in a broad range of electronic applications. Its compact size and high performance make it a suitable choice for both new and existing designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess