EN
  • EN
  • DE

RE1C002UNTL

Part No RE1C002UNTL
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087966-RE1C002UNTL
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RE1C002UNTL CAD Model

Description

The RE1C002UNTL is a voltage detector IC manufactured by Rohm Semiconductor. Voltage detectors, also known as voltage supervisors or reset ICs, are used to monitor the voltage level of a power supply and provide a reset signal if the voltage falls below a certain threshold. This is crucial for ensuring the proper operation of microcontrollers and other sensitive electronic components.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • System power management
  • Overvoltage/undervoltage protection

Features

  • Low current consumption: Minimizes power drain in battery-powered applications.
  • High accuracy detection voltage: Ensures reliable voltage monitoring.
  • Open drain output: Offers flexibility in connecting to various logic circuits.
  • Small package: Facilitates compact circuit designs.
  • Wide operating temperature range: Suitable for various environments.

Benefits

  • Prevent data corruption: Resets the microcontroller when the voltage drops below the threshold, preventing data corruption.
  • Ensure system stability: Monitors the power supply voltage and provides a reset signal to ensure system stability.
  • Extend battery life: Low current consumption helps to extend battery life in portable devices.
  • Reduce board space: Small package allows for more compact circuit designs.
  • Reliable operation in various environments: Wide operating temperature range ensures reliable operation in different conditions.

Technical Specifications

The RE1C002UNTL features a detection voltage typically around 2.2V (check the specific datasheet for precise value), extremely low current consumption in the microampere range, and an open-drain output configuration. It comes in a compact package such as a SOT-23 or similar. The operating temperature range is typically between -40°C and +85°C. It's important to consult the official Rohm Semiconductor datasheet for complete electrical characteristics, timing diagrams, and application notes.

In summary, the RE1C002UNTL voltage detector IC provides a reliable and efficient solution for monitoring power supply voltages and ensuring the proper operation of microcontrollers and other electronic components. Its low current consumption, high accuracy, and small package make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess