The RB480K is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications and offers a low forward voltage drop, making it highly efficient in various electronic circuits.
Applications:
- High-speed switching circuits
- DC-DC converters
- Reverse polarity protection
- Battery chargers
- Clamping circuits
Features:
- Low forward voltage drop
- High-speed switching
- Small package size
- Low leakage current
- High surge current capability
Benefits:
- Improved efficiency in power conversion applications
- Reduced power loss and heat generation
- Compact design for space-constrained applications
- Enhanced system reliability
- Long operating life
Additional Details:
The RB480K features a low forward voltage drop, typically around 0.39V at 10mA. It has a maximum repetitive peak reverse voltage of 40V and a forward current of 30mA. This diode is commonly available in a small mold (SMD) package, allowing for high-density mounting on PCBs. Its low leakage current minimizes power losses, contributing to the overall efficiency of the circuit. It exhibits a fast reverse recovery time, which is critical for high-speed switching applications. The operating temperature range is typically between -40°C and +125°C. Rohm Semiconductor provides comprehensive datasheets with detailed electrical characteristics and application notes.
The RB480K is suitable for a wide array of applications, particularly where efficiency and space-saving are crucial. Its low forward voltage drop and high-speed switching capabilities make it an excellent choice for modern electronic designs. The robust design ensures stable performance even under demanding conditions.