EN
  • EN
  • DE

SM6T68CA-TR

Part No SM6T68CA-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190595-SM6T68CA-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM6T68CA-TR CAD Model

Description

Product Overview: SM6T68CA-TR by STMicroelectronics

The SM6T68CA-TR is a high-quality Transil™ TVS (Transient Voltage Suppressor) diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and reliable components. This bidirectional TVS diode is engineered to provide robust protection for sensitive electronics from voltage transients induced by system inductive load switching and lightning surges.

Key Features

  • Stand-off Voltage: The device offers a stand-off voltage of 58.1 volts, making it suitable for a range of applications that require voltage regulation and transient protection.
  • Peak Pulse Power: With a peak pulse power dissipation of 600 Watts (10/1000 μs surge), the SM6T68CA-TR ensures effective protection for sensitive circuits against high energy transients.
  • Package: Housed in a compact DO-214AA (SMB) package, the diode is designed for efficient space utilization on printed circuit boards, making it ideal for high-density installations.
  • Temperature Range: The device operates over a wide temperature range from -55°C to +150°C, ensuring reliability and performance under extreme conditions.
  • Compliance: It complies with IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring that the device can withstand electrostatic discharges and surge transients without degradation.

Applications

The SM6T68CA-TR is versatile and can be used in a variety of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Computer interfaces
  • Consumer electronics

Product Reliability

STMicroelectronics ensures that the SM6T68CA-TR meets the highest quality standards, with rigorous testing and quality control measures in place. The device's robust construction and adherence to stringent industry standards make it a reliable choice for circuit protection in demanding applications.

For engineers and designers looking for a dependable solution to safeguard their electronic systems, the SM6T68CA-TR from STMicroelectronics offers a perfect blend of performance, compactness, and durability.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2033 $57.9405
695+ $0.1663 $115.5785
1,075+ $0.1617 $173.8275
1,485+ $0.1559 $231.5115
1,910+ $0.1513 $288.9830
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 437,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess