EN
  • EN
  • DE

RB435C

Part No RB435C
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 290349-RB435C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB435C CAD Model

Description

The RB435C is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode features a low forward voltage drop and is designed for high-speed switching applications, making it suitable for a variety of uses in electronic circuits.

Applications

  • DC-DC converters: Rectification of AC signals to DC, enabling efficient voltage conversion.
  • High-frequency switching circuits: Used in circuits where fast switching speeds are required for optimal performance.
  • Voltage clamping circuits: Protects sensitive components from overvoltage conditions by limiting the voltage.
  • Reverse polarity protection: Prevents damage to circuits when the power supply is connected with incorrect polarity.
  • Signal detection: Used in RF and other signal detection circuits.

Features

  • Low forward voltage drop: Reduces power loss, improving overall circuit efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Compact package: Allows for dense circuit board designs, saving space.
  • High surge current capability: Can withstand momentary high current surges without damage.
  • Low leakage current: Minimizes power consumption when the diode is in the off state.

Benefits

  • Increased energy efficiency: Results in lower power consumption and reduced heat generation.
  • Improved circuit protection: Provides reliable protection against voltage spikes and reverse polarity issues.
  • Reduced board space usage: Facilitates the design of smaller, more compact electronic devices.
  • Enhanced system reliability: Ensures stable and consistent performance in various applications.
  • Optimized high-frequency performance: Enables efficient operation in high-speed switching applications.

Additional Details

The RB435C's design emphasizes minimizing power loss and enabling fast switching, which is essential for modern electronic devices. For precise technical specifications, including voltage and current ratings, operating temperature range, and package dimensions, refer to the manufacturer's datasheet. Always adhere to the manufacturer's recommendations for proper handling and usage to ensure the diode performs reliably and has a long lifespan.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess