EN
  • EN
  • DE

RB162M-60TF

Part No RB162M-60TF
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835050-RB162M-60TF
Ultra Librarian 3D Model Ultra Librarian RB162M-60TF CAD Model

Description

The RB162M-60TF is a Schottky Barrier Diode manufactured by Rohm Semiconductor, designed for high-efficiency rectification and fast switching performance. It features a low forward voltage drop to minimize power loss and enhance overall efficiency in various applications.

Applications:

  • DC-DC converters
  • AC-DC power supplies
  • Reverse polarity protection
  • High-frequency switching circuits
  • Battery charging circuits

Features:

  • Low Forward Voltage Drop (VF): Reduces power dissipation and improves efficiency.
  • High-Speed Switching: Enables efficient operation in high-frequency circuits.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • 60V Reverse Voltage Rating: Suitable for applications with up to 60V reverse voltage.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.

Benefits:

  • Increased Energy Efficiency: Lower power loss due to low forward voltage drop.
  • Enhanced System Reliability: High surge current capability protects against voltage transients.
  • Simplified Circuit Design: Fast switching characteristics facilitate simpler designs.
  • Compact Design: The small package allows for miniaturization.
  • Reduced Heat Generation: Low forward voltage drop minimizes heat dissipation.

Technical Specifications:

The RB162M-60TF typically features a maximum repetitive peak reverse voltage (VRRM) of 60V and a forward current (IF) of 1.6A. The forward voltage (VF) is typically around 0.5V at a forward current of 1.6A. It is available in a small surface-mount package. Consult the Rohm Semiconductor datasheet for detailed specifications and package information.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess