Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182350-RB050LA-50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB050LA-50 CAD Model

Description

The RB050LA-50 is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and features a low forward voltage drop, contributing to improved efficiency in circuits. This diode is commonly used in various electronic devices for rectification, voltage clamping, and protection purposes.

Applications

  • DC-DC converters
  • Reverse polarity protection circuits
  • Switching power supplies
  • High-frequency rectification
  • Battery charging circuits

Features

  • Low forward voltage (Vf)
  • High surge current capability
  • Fast switching speed
  • Small surface mount package
  • Halogen-free and RoHS compliant

Benefits

  • Improved efficiency in power conversion circuits due to low Vf.
  • Enhanced circuit protection against voltage spikes with high surge current handling.
  • Reduced switching losses in high-frequency applications due to fast recovery time.
  • Space-saving design suitable for compact electronic devices.
  • Environmentally friendly due to compliance with RoHS and halogen-free standards.

Additional Details

The RB050LA-50 features a maximum repetitive peak reverse voltage (VRRM) of 50V and a maximum average forward current (IF(AV)) of 0.5A. Its low forward voltage drop typically measures around 0.3V at 0.1A. It is available in a small surface mount package, facilitating easy integration into various circuit boards. The diode's fast switching characteristics make it ideal for use in high-frequency applications, where efficient rectification and voltage clamping are crucial.

Furthermore, its robust construction ensures reliable performance even under demanding operating conditions. The RB050LA-50's compliance with RoHS and halogen-free standards makes it a suitable choice for environmentally conscious designs, aligning with global environmental regulations. Its compact size and high performance make it a versatile component for a wide array of electronic applications.

You May Also Be Interested in

Microsemi Corporation
DIODE GEN PURP 50V 150MA DO34
Need more? Email Us
ECAD model for 1N4534
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT3060
Microsemi Corporation
DIODE GEN PURP 200V 1.2A D-5A
Need more? Email Us
ECAD model for JANTX1N6620U
Microsemi Corporation
DIODE SCHOTTKY 200V 3A POWERDI5
Need more? Email Us
ECAD model for UPDS3200
Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
Microsemi Corporation
DIODE SCHOTTKY 100V 1A DO204AL
Need more? Email Us
ECAD model for MS110E3/TR12
Microsemi Corporation
DIODE GEN PURP 400V 1.75A D-5B
Need more? Email Us
ECAD model for JAN1N6627U
Microsemi Corporation
DIODE SCHOTTKY 90V 1A DO204AL
Need more? Email Us
ECAD model for MS109/TR8
Microsemi Corporation
DIODE GEN PURP 880V 1.4A
Need more? Email Us
ECAD model for JANTX1N6629

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.4303 $73.0121
16+ $8.5585 $136.9360
24+ $8.2907 $198.9768
33+ $8.0229 $264.7557
42+ $7.7564 $325.7688
56+ $6.9544 $389.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,500 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention