EN
  • EN
  • DE

MNR38H0AJ102

Part No MNR38H0AJ102
Manufacturer Rohm Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984459-MNR38H0AJ102
Categories OEM Parts(M-N)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MNR38H0AJ102 CAD Model

Description

The MNR38H0AJ102 is a thick film chip resistor array manufactured by Rohm Semiconductor. This resistor network integrates multiple resistors into a single package, offering space savings and simplifying circuit design compared to using discrete resistors. The "102" in the part number typically indicates a resistance value of 1.0 kΩ (10 x 10^2). It is designed for applications requiring multiple resistors with similar values in a compact form factor.

Applications

  • Pull-up/pull-down resistors: Used to provide pull-up or pull-down resistors for digital logic circuits.
  • Current limiting resistors: Employed to limit the current flowing through LEDs or other sensitive components.
  • Voltage dividers: Implemented as voltage dividers in sensor circuits and other analog applications.
  • Input protection resistors: Used to protect sensitive inputs from overvoltage or overcurrent conditions.
  • Signal termination: Employed to terminate signal lines and prevent reflections.

Features

  • Integrated resistor network: Consolidates multiple resistors into a single package, saving space on the PCB.
  • Thick film technology: Provides stable and reliable resistance values.
  • Surface-mount design: Allows for easy and efficient assembly on PCBs.
  • Compact size: Small size allows for use in space-constrained applications.
  • High reliability: Offers high reliability and long-term stability.

Benefits

  • Saves PCB space: Reduces the amount of PCB space required for resistor components.
  • Simplifies circuit design: Simplifies circuit design and reduces the number of components that need to be placed and soldered.
  • Improves assembly efficiency: Speeds up the assembly process and reduces the risk of errors.
  • Enhances system reliability: Improves the overall reliability of electronic systems by reducing the number of solder joints.
  • Reduces component costs: Can reduce component costs compared to using discrete resistors.

Additional Details

The MNR38H0AJ102 resistor array typically consists of four isolated resistors within a single package. It is available in various package sizes, such as 0603 or 0402, depending on the specific application requirements. The tolerance and temperature coefficient of resistance are important parameters to consider when selecting a resistor array. The power rating per resistor element should also be taken into account to prevent overheating. Consult the manufacturer's datasheet for detailed electrical characteristics, derating curves, and recommended soldering profiles. The component is compliant with RoHS standards, ensuring environmental safety.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess