EN
  • EN
  • DE

SMB365

Part No SMB365
Manufacturer Bosch Sensortec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bosch Sensortec
Win Source Part Number 327826-SMB365
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMB365 CAD Model

Description

The SMB365 is a pressure sensor manufactured by Bosch Sensortec. It is designed for a wide range of applications, including altitude tracking, weather monitoring, and indoor navigation. This sensor provides highly accurate and stable pressure measurements, enabling precise determination of altitude changes and environmental conditions.

Applications:

  • Altitude Tracking: Used in wearables and fitness trackers to measure elevation gains and losses during activities like hiking and running.
  • Weather Monitoring: Incorporated into weather stations and devices to measure atmospheric pressure and predict weather patterns.
  • Indoor Navigation: Aids in determining a device's position within buildings by detecting subtle pressure differences between floors.
  • Drones and UAVs: Provides altitude data for flight control and stabilization.
  • Medical Devices: Employed in devices requiring precise pressure measurements.

Features:

  • High Accuracy: Delivers precise pressure measurements for reliable altitude and weather data.
  • Low Power Consumption: Optimizes energy usage for battery-powered devices.
  • Compact Size: Enables integration into small and portable devices.
  • Digital Interface: Simplifies communication with microcontrollers and processors.
  • Temperature Compensation: Maintains accuracy across a wide temperature range.
  • Robust Design: Withstands harsh environmental conditions.

Benefits:

  • Accurate Altitude Measurement: Provides reliable elevation data for fitness tracking and navigation.
  • Improved Weather Prediction: Enables precise atmospheric pressure readings for weather forecasting.
  • Enhanced Indoor Navigation: Facilitates accurate positioning within buildings.
  • Extended Battery Life: Low power consumption ensures longer operation for portable devices.
  • Easy Integration: Digital interface simplifies connection to existing systems.

The SMB365 utilizes a capacitive pressure sensing element to convert pressure changes into electrical signals. This element is coupled with a sophisticated signal processing circuit that compensates for temperature variations and other environmental factors. The sensor communicates with external devices via a digital interface, such as I2C or SPI, allowing for easy integration into a variety of applications. Its small size and low power consumption make it particularly well-suited for wearable devices and other battery-powered applications. The sensor also features advanced calibration techniques to ensure high accuracy and stability over its operating lifetime. The robust design of the SMB365 ensures reliable performance in challenging environments, making it a versatile choice for a wide range of pressure sensing applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess