EN
  • EN
  • DE

OP07AH

Part No OP07AH
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT METAL CAN / General Purpose Amplifier 1 Circuit Metal Can
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Output Type -
Slew Rate 0.25V/µs
Gain Bandwidth Product 600 kHz
Current - Input Bias 700 pA
Voltage - Input Offset 10 µV
Current - Supply -
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-8 Metal Can
Supplier Device Package Metal Can
Base Product Number OP07
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 20 pcs
Win Source Part Number 1383106-OP07AH
Ultra Librarian 3D Model Ultra Librarian OP07AH CAD Model

Description

The OP07AH from Analog Devices Inc. is a high-performance, precision operational amplifier that has set the standard for low offset voltage and drift. This device is a continuation of the OP07 series, which is known for providing excellent stability and low noise in a wide array of electronic applications.

Key Features

  • Ultra-Low Offset Voltage: The OP07AH boasts an impressive offset voltage that is typically less than 75 µV, making it ideal for high-precision applications where accuracy is paramount.
  • Low Offset Voltage Drift: With a typical drift of just ±0.3 µV/°C, the OP07AH ensures consistent performance over a wide temperature range, making it reliable for both commercial and industrial environments.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, thus preserving signal integrity.
  • Low Noise: The operational amplifier features low noise, with a nominal value of only 0.6 µV p-p in the 0.1 Hz to 10 Hz range, ensuring a clean and accurate signal amplification.

Applications

The OP07AH is versatile and can be used in various applications such as:

  • Precision amplifiers in data acquisition systems
  • Instrumentation amplifiers
  • Sample and hold circuits
  • Filter circuits
  • Industrial controls
  • Analog computing
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Precision current sensing

Package and Quality

The OP07AH is available in a hermetically sealed package, which ensures robustness and long-term reliability. Analog Devices Inc. is committed to the highest standards of quality, and this product is no exception, delivering consistent performance that engineers and designers can trust.

Conclusion

For those in need of a precision operational amplifier with stable characteristics and low noise, the OP07AH from Analog Devices Inc. is an excellent choice. Its combination of ultra-low offset voltage, low drift, and high input impedance makes it a go-to component for demanding applications where accuracy and stability are non-negotiable.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess