EN
  • EN
  • DE

AP0403GH-HF

Part No AP0403GH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Low On-resistance, Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145148-AP0403GH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP0403GH-HF CAD Model

Description

The AP0403GH-HF is a P-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). This MOSFET is designed for high-efficiency power management applications, providing a combination of low on-resistance and fast switching capabilities. The “HF” designation suggests that the device is Halogen-Free.

Applications

  • Load Switching: Used for efficiently switching power to various loads in electronic systems.
  • Battery Management Systems: Integrated into battery chargers and protection circuits for controlling charge and discharge.
  • Power Management in Portable Devices: Employed in smartphones, tablets, and laptops for efficient power distribution.
  • DC-DC Converters: Utilized in buck and boost converters for voltage regulation.
  • LED Lighting: Used in LED drivers to control the current and brightness of LEDs.

Features

  • P-Channel MOSFET: Offers efficient current conduction in P-channel configuration.
  • -30V Drain-Source Voltage: Withstands drain-source voltages up to -30V.
  • -5.5A Continuous Drain Current: Supports a continuous drain current of up to -5.5A.
  • Low On-Resistance (RDS(on)): Features low on-resistance to minimize power loss during conduction.
  • Fast Switching Speed: Enables rapid switching transitions for high-frequency applications.
  • Logic Level Gate Drive: Can be driven directly by logic level signals, simplifying circuit design.
  • Halogen-Free: Compliant with Halogen-Free standards for environmental protection.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation and improves overall efficiency.
  • Simplified Drive: Logic level gate drive simplifies the driving circuitry.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.
  • Compact Design: Available in compact surface mount packages for space-constrained applications.
  • Environmentally Friendly: Halogen-Free construction makes it environmentally compliant.

Technical Specifications

The AP0403GH-HF features a drain-source voltage (VDS) of -30V, a continuous drain current (ID) of -5.5A, and a pulsed drain current (IDM) of -22A. Its on-resistance (RDS(on)) is typically 28 mOhms at VGS = -10V. The gate-source voltage (VGS) is rated at ±20V. The device has a total gate charge (Qg) of 11 nC and a turn-on delay time of 7 ns. It operates over a temperature range of -55°C to +150°C. The package type is SOP-8.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,121 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess