Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Cut Reel
Status Active
Display Type LCD
Configuration 80 Segment
Operating Supply Current 2mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 128-QFP (14x20)
Win Source Part Number 058958-ML9090A-01
Ultra Librarian 3D Model Ultra Librarian ML9090A-01 CAD Model

Description

The Rohm Semiconductor 058958-ML9090A-01 is a high-quality electronic component that is designed to provide excellent performance in various applications.

  • Manufacturer: Rohm Semiconductor
  • Temperature Range: -40°C to 85°C
  • Case/Package: 128-QFP (14x20)
  • Supply Voltage: 2.7 V to 5.5 V
  • Display Type: 80 segment configuration LCD display type without any digits or characters.
  • Popularity: Has a low popularity and is in active status.
  • Packaging: Cut reel
  • Mounting: SMD (SMT)
  • Operating Supply Current: 2mA

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Need more? Email Us
ECAD model for CD4056BPW
Raio
TFT LCD Controller with Built-in Memory
Lowest to $14.2901
ECAD model for RA8877
Epson Electronics America Inc-Semiconductor Div
LCD Driver 132 Segment 16 Common
Lowest to $14.2901
ECAD model for S1D15605D11B000
Harris Corporation
8-DIG LED DISPLAY DECODER DRIVER
Need more? Email Us
ECAD model for ICM7228DMJI
FTDI, Future Technology Devices International Ltd
Embedded Video Engine (EVE) IC 48-VQFN
Lowest to $9.5268
ECAD model for FT810Q
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Need more? Email Us
ECAD model for CD4543BPW
NXP / Nexperia
IC DRVR 7 SEGMENT 64TQFP
Need more? Email Us
ECAD model for PCF8537BH/1,518
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16DIP
Need more? Email Us
ECAD model for CD74HCT4511E
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
Need more? Email Us
ECAD model for MAX130ACPL+

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention