EN
  • EN
  • DE

ML675001ATC

Part No ML675001ATC
Manufacturer Rohm Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079068-ML675001ATC
Categories Embedded - Microcontrollers
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ML675001ATC CAD Model

Description

The ML675001ATC is a high-performance microcontroller unit (MCU) from Rohm Semiconductor. It's designed for embedded control applications requiring significant processing power and a rich set of peripherals. This MCU offers a balance of performance, low power consumption, and integrated features suitable for a variety of industrial and consumer applications.

Applications:

  • Industrial Control Systems
  • Motor Control
  • Home Automation
  • Consumer Electronics
  • Medical Devices

Features:

  • High-Performance CPU Core: Delivers efficient processing for demanding applications.
  • Large Memory Capacity: Includes ample Flash memory and RAM for code and data storage.
  • Rich Set of Peripherals: Features UART, SPI, I2C, ADC, and PWM modules for flexible connectivity and control.
  • Low Power Consumption: Optimized for energy-efficient operation in battery-powered or energy-sensitive applications.
  • Integrated Timer/Counters: Provides precise timing and event control.
  • Real-Time Clock (RTC): Enables accurate timekeeping.
  • Multiple I/O Ports: Offers flexible interfacing with external devices.

Benefits:

  • Increased System Performance: The high-performance CPU core allows for faster execution of complex algorithms.
  • Reduced Power Consumption: Low-power design extends battery life and reduces energy costs.
  • Simplified System Design: Integrated peripherals reduce the need for external components, simplifying PCB layout and reducing BOM cost.
  • Enhanced System Reliability: Robust design and comprehensive protection features ensure reliable operation in harsh environments.
  • Faster Time-to-Market: Comprehensive development tools and software libraries accelerate the development process.

Additional Details:

The ML675001ATC typically operates with a supply voltage of 3.3V. It supports a wide range of operating temperatures, making it suitable for both indoor and outdoor applications. The device is available in a variety of package options to meet different application requirements. Specific memory sizes, clock speeds, and peripheral configurations can be found in the device's datasheet.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess