EN
  • EN
  • DE

MSC130SM120JCU3

Part No MSC130SM120JCU3
Manufacturer Microchip Technology
Catalog FETs - Single
Description SICFET N-CH 1.2KV 173A SOT227
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202265-MSC130SM120JCU3
Manufacturer Microchip Technology
Category Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Supplier Device Package SOT-227 (ISOTOP®)
Ultra Librarian 3D Model Ultra Librarian MSC130SM120JCU3 CAD Model

Description

Microchip Technology MSC130SM120JCU3 Silicon Carbide Power Module

The MSC130SM120JCU3 is a state-of-the-art silicon carbide (SiC) power module from Microchip Technology, designed to deliver high-efficiency and high-performance solutions for power conversion systems. This robust module is engineered to handle a wide range of applications, including electric vehicles, industrial motor drives, solar inverters, and power supply units. Its SiC technology provides superior switching performance and thermal conductivity compared to traditional silicon-based modules.

Key Features:

  • High-Efficiency SiC MOSFETs: The module incorporates advanced SiC MOSFETs that offer low on-resistance and reduced switching losses, enabling higher efficiency in power conversion.
  • 1200V Rated Voltage: With a high breakdown voltage of 1200V, the MSC130SM120JCU3 is suitable for applications that demand high voltage operation, providing a reliable solution for high power systems.
  • High-Temperature Operation: The module is capable of operating at high temperatures, which reduces the need for extensive cooling systems and allows for more compact designs.
  • Low Inductance Design: The optimized package design offers low stray inductance, which minimizes switching losses and improves overall system performance.
  • Durable Construction: The robust package is designed to withstand harsh environments and ensures a long operational lifespan, even under extreme conditions.
  • Easy Integration: The MSC130SM120JCU3 comes in a standard package that is compatible with existing systems, making it easy to upgrade to SiC technology without significant redesigns.

Applications:

  • Electric Vehicle (EV) Traction Inverters
  • Industrial Motor Drives
  • Renewable Energy Systems, such as Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Power Switching Applications

With its advanced features and robust design, the MSC130SM120JCU3 from Microchip Technology is an excellent choice for designers looking to improve system efficiency, reliability, and performance. The integration of SiC technology in this power module represents a significant step forward in power electronics, offering a combination of high power density, efficiency, and thermal performance that is hard to match with traditional silicon solutions.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess