EN
  • EN
  • DE

ML610Q411-NNNTBZ03A7

Part No ML610Q411-NNNTBZ03A7
Manufacturer Rohm Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 120TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features nX-U8/100 series Microcontroller IC 8-Bit 625kHz 16KB (8K x 16) FLASH 120-TQFP (14x14)
Manufacturer Rohm Semiconductor
Series ML610400
Package Tray
Part Status Obsolete
Core Processor nX-U8/100
Core Size 8-Bit
Speed 625kHz
Connectivity I2C, SSP, UART/USART
Peripherals LCD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Supply Voltage 1.1V ~ 3.6V
Data Converters A/D 2x12b, 2x24b
Oscillator Type Internal
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 120-TQFP
Case / Package 120-TQFP (14x14)
Family Name ML610Q4*
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885124-ML610Q411-NNNTBZ03A7
Ultra Librarian 3D Model Ultra Librarian ML610Q411-NNNTBZ03A7 CAD Model

Description

The Rohm Semiconductor ML610Q411-NNNTBZ03A7 is an 8-bit microcontroller IC from the nX-U8/100 series.

  • Series: nX-U8/100
  • Core: 8-bit
  • Core Processor Speed: 625kHz
  • Program Memory Size: 16KB (8K x 16)
  • Program Memory Type: FLASH
  • Package: 120-TQFP
  • Mounting: Surface mountable
  • I/O Ports: 22
  • Connectivity: I2C, SSP, and UART/USART
  • Peripheral Features: LCD, POR, PWM, and WDT
  • Oscillator Type: Internal
  • Operating Temperature: -20°C to 70°C (TA)

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess