EN
  • EN
  • DE

TMS320TCI6482GTZ

Part No TMS320TCI6482GTZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Communications Infrastructure Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219456-TMS320TCI6482GTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6482GTZ CAD Model

Description

The TMS320TCI6482GTZ is a high-performance digital signal processor (DSP) from Texas Instruments, specifically designed to meet the demanding requirements of telecommunications infrastructure, wireless base stations, media gateways, and a wide range of embedded applications. This DSP is part of Texas Instruments' TMS320C6000 DSP platform, renowned for its robust architecture and efficient signal processing capabilities.

Key Features

  • High-Performance Processing: Equipped with a core that can run at speeds of up to 1 GHz, the TMS320TCI6482GTZ delivers exceptional performance for complex algorithms and signal processing tasks.
  • Advanced Architecture: The device features a VLIW (Very Long Instruction Word) architecture that allows multiple operations to be executed in parallel, significantly increasing processing efficiency.
  • Integrated Memory: With onboard memory, including L1 and L2 caches, this DSP ensures fast data access and efficient execution of instructions.
  • Scalable Connectivity: The TMS320TCI6482GTZ provides a range of connectivity options, including high-speed serial interfaces, which are essential for data-intensive applications.
  • Power Efficiency: Despite its high performance, the DSP is designed to be power-efficient, making it suitable for energy-sensitive applications.
  • Programmability: This DSP supports a variety of software development tools, which simplifies the programming process and reduces time to market for products.

Applications

The versatility of the TMS320TCI6482GTZ makes it ideal for a range of applications. It is particularly well-suited for:

  • Wireless base station equipment, including GSM, CDMA, and LTE technologies.
  • Media gateway and VoIP applications, where efficient voice and data processing is critical.
  • Industrial control systems that require real-time signal processing.
  • Medical imaging devices, such as ultrasound and MRI, where high precision and fast processing speeds are necessary.

Overall, the TMS320TCI6482GTZ from Texas Instruments represents a powerful solution for developers needing a processor that can handle intensive signal processing tasks while maintaining power efficiency and high-speed connectivity.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess