EN
  • EN
  • DE

MCR10EZPJ363

Part No MCR10EZPJ363
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 36K OHM 5% 1/8W 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 36 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Manufacturer Rohm Semiconductor
Series MCR
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0805 (2012 Metric)
Case / Package 0805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number RHM36KARCT, RHM36KARTR, RHM36KARDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884387-MCR10EZPJ363
Ultra Librarian 3D Model Ultra Librarian MCR10EZPJ363 CAD Model

Description

The MCR10EZPJ363 is a thick film chip resistor manufactured by Rohm Semiconductor. It's a component designed to provide a specific resistance value in electronic circuits. The '363' at the end indicates a resistance value, which in this case is 36 kOhms, with a standard tolerance.

Applications

  • Current Limiting: Used to limit current in circuits to protect sensitive components.
  • Voltage Division: Employed in voltage divider networks to obtain a specific voltage level.
  • Pull-up/Pull-down Resistors: Used as pull-up or pull-down resistors for digital logic circuits.
  • Feedback Resistors: Used in feedback loops in amplifiers and control systems.

Features

  • Thick Film Technology: Utilizes thick film resistive element for stable performance.
  • Surface Mount Device (SMD): Designed for surface mount assembly on printed circuit boards.
  • Compact Size: Small physical dimensions for space-constrained applications.
  • Standard Tolerance: Offers a standard tolerance level on the resistance value.
  • RoHS Compliant: Meets RoHS environmental standards, restricting the use of hazardous substances.

Benefits

  • Stable Resistance: Provides a consistent and reliable resistance value.
  • Easy Assembly: Simplifies the manufacturing process with surface mount technology.
  • Space Saving: Saves valuable board space due to the small physical size.
  • Environmentally Friendly: Complies with environmental regulations for responsible manufacturing.
  • Wide Availability: Readily available and widely used in various electronic applications.

Additional Details

The MCR10EZPJ363 is typically available in a standard chip resistor package size. It has a specified power rating, indicating the maximum power it can dissipate without damage. Detailed specifications, including resistance tolerance, temperature coefficient of resistance (TCR), and operating temperature range, are available in the product datasheet. Proper handling and soldering techniques should be followed during assembly to ensure reliable performance.

You May Also Be Interested in

Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess