EN
  • EN
  • DE

MCR004Y7PF6812

Part No MCR004Y7PF6812
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830558-MCR004Y7PF6812
Ultra Librarian 3D Model Ultra Librarian MCR004Y7PF6812 CAD Model

Description

The Rohm Semiconductor MCR004Y7PF6812 is a thick film chip resistor designed for general-purpose applications. As part of Rohm's MCR series, it is known for its compact size, high reliability, and excellent stability. This resistor offers a cost-effective solution for various electronic circuits, providing precise resistance and consistent performance.

Applications

  • General purpose circuits
  • Consumer electronics
  • Industrial equipment
  • Power supplies
  • Voltage dividers
  • Current sensing
  • Signal termination

Features

  • Thick film construction
  • Compact 0402 package size (1.0mm x 0.5mm)
  • High reliability
  • Excellent stability
  • Surface mount device (SMD)
  • Operating temperature range: -55°C to +155°C
  • Resistance value: 68.1 kΩ
  • Tolerance: ±1%
  • Power rating: 0.1W

Benefits

  • Miniaturization: The small 0402 package allows for high-density mounting, saving valuable board space.
  • High Precision: The ±1% tolerance ensures accurate resistance values, critical for precision circuits.
  • Reliability: The thick film construction provides excellent stability and reliability in harsh environments.
  • Easy Assembly: SMD design enables easy and cost-effective automated assembly.
  • Versatility: Suitable for a wide range of general-purpose applications in various electronic devices.

The MCR004Y7PF6812 resistor has a resistance value of 68.1 kΩ with a tight tolerance of ±1%. It is designed for surface mount technology, facilitating easy integration into automated assembly processes. The operating temperature range is from -55°C to +155°C, ensuring stable performance across a broad range of environmental conditions. The resistor has a power rating of 0.1W and features a thick film construction that provides excellent mechanical strength and environmental stability. This component is commonly used in voltage dividers, current sensing circuits, and signal termination applications.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess