EN
  • EN
  • DE

MT40A1G16WBU-083E

Part No MT40A1G16WBU-083E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2400 1Gx16 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940142-MT40A1G16WBU-083E
Series *
Ultra Librarian 3D Model Ultra Librarian MT40A1G16WBU-083E CAD Model

Description

The MT40A1G16WBU-083E is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component from Micron Technology Inc. It's a high-speed memory module designed to meet the demands of modern computing applications requiring substantial bandwidth and low latency. Typically employed in various devices, from desktop PCs and laptops to servers and embedded systems, this component enhances overall system performance through efficient data handling.

Applications:

  • Desktop PCs: Enhances the performance of desktop computers by providing fast access to data for applications and operating systems.
  • Laptops: Improves the responsiveness and efficiency of laptops, especially in demanding tasks such as gaming, video editing, and software development.
  • Servers: Used in server environments to manage large amounts of data and support high-traffic applications, ensuring smooth operation and quick response times.
  • Workstations: Enables professional workstations to handle complex simulations, rendering tasks, and other intensive workloads with ease.
  • Embedded Systems: Integrated into embedded systems to provide reliable and high-speed memory for real-time data processing and control.

Features:

  • DDR4 Technology: Based on DDR4 standard, offering increased bandwidth, lower power consumption, and improved overall performance compared to previous generations.
  • High Speed: Supports data transfer rates of up to 2400 MT/s (MegaTransfers per second), allowing for quick data access and processing.
  • Low Voltage Operation: Operates at 1.2V, reducing power consumption and heat generation, which is especially beneficial in portable devices.
  • On-Die Termination (ODT): Includes ODT to improve signal integrity by reducing reflections and signal distortions, ensuring stable operation.
  • Write CRC: Implements Write CRC (Cyclic Redundancy Check) to detect errors during write operations, maintaining data integrity.
  • Lead-Free Construction: Manufactured using lead-free materials to comply with environmental regulations and promote sustainability.
  • RoHS Compliance: Compliant with RoHS (Restriction of Hazardous Substances) directive, ensuring the reduction of hazardous materials.

Benefits:

  • Enhanced System Performance: Provides significant performance improvements in various applications by enabling faster data access and processing.
  • Reduced Power Consumption: Low voltage operation contributes to lower power consumption, extending battery life in laptops and reducing energy costs in servers.
  • Increased Data Reliability: Features like Write CRC and ODT enhance data integrity and system stability, reducing the risk of data errors and system crashes.
  • Environmentally Friendly: Lead-free construction and RoHS compliance ensure minimal environmental impact.
  • Future-Proofing: DDR4 technology ensures compatibility with the latest CPUs and chipsets, making it a future-proof choice for system builders and upgraders.

The Micron MT40A1G16WBU-083E DDR4 SDRAM is a robust and efficient memory solution designed to meet the high-performance demands of modern computing environments. With its combination of speed, low power consumption, and enhanced reliability features, it provides a significant boost to system performance while ensuring stable and error-free operation. Whether used in desktops, laptops, servers, or embedded systems, this DDR4 module offers a reliable and environmentally friendly solution for memory-intensive applications.

You May Also Be Interested in

Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.2628 $88.2628
2+ $85.5047 $171.0094
3+ $82.7465 $248.2395
4+ $79.9884 $319.9536
5+ $71.7140 $358.5700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,001 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess