EN
  • EN
  • DE

LM2901MX-BZ

Part No LM2901MX-BZ
Manufacturer Rohm Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069912-LM2901MX-BZ
Categories OEM Parts(J-L)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2901MX-BZ CAD Model

Description

The LM2901MX-BZ is a quad differential comparator manufactured by Rohm Semiconductor. It consists of four independent voltage comparators designed to operate from a single power supply over a wide voltage range. These comparators are characterized by low power consumption and are ideal for applications requiring precise voltage comparisons.

Applications:

  • Voltage Comparators
  • Zero Crossing Detectors
  • Relay Drivers
  • Oscillator Circuits
  • Level Shifters

Features:

  • Quad Comparator: Contains four independent comparators in a single package.
  • Wide Supply Voltage Range: Operates from a single supply voltage ranging from 3V to 36V (or ±1.5V to ±18V with dual supplies).
  • Low Input Bias Current: Minimizes loading on the input signal.
  • Low Input Offset Voltage: Ensures accurate voltage comparison.
  • High Gain: Provides a sharp output transition for accurate detection.
  • Open Collector Output: Allows for flexible interfacing with different logic levels.

Benefits:

  • Versatile: Suitable for a wide range of applications due to its wide supply voltage range and flexible output configuration.
  • High Accuracy: Low input offset voltage and high gain ensure accurate voltage comparison.
  • Easy to Use: Simple to implement in various circuits due to its standard pinout and open-collector output.
  • Reduced Component Count: Integrates four comparators into a single package, reducing board space and component cost.
  • Robust: Designed for reliable operation in harsh environments.

Additional Details:

The LM2901MX-BZ features an open-collector output, allowing the output voltage to be pulled up to any desired level within the rated voltage range. This makes it easy to interface with different logic families and voltage levels. The comparator's high gain ensures a sharp output transition, minimizing the uncertainty in the detection point. The low input bias current minimizes loading on the input signal, preserving the integrity of the signal being compared. These comparators are commonly used in industrial control systems, automotive electronics, and consumer electronics applications. The wide supply voltage range and robust design make them suitable for a variety of demanding environments.

You May Also Be Interested in

Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Mini-Circuits
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Sharp Microelectronics
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Sharp Microelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2373 $51.0195
515+ $0.1948 $100.3220
795+ $0.1887 $150.0165
1,100+ $0.1826 $200.8600
1,420+ $0.1765 $250.6300
1,900+ $0.1582 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess