Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Rohm Semiconductor
Packaging Bulk
Status Not For New Designs
Number of Characters 1
Digit/Alpha Size 0.31" (8.00mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Forward Voltage 2V
Current - Test 10mA
Millicandela Rating 10mcd
Wavelength - Peak 650nm
Power Dissipation (Max) 40mW
Dimension 10-DIP (0.209", 5.30mm)
Win Source Part Number 205942-LA-301VB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian LA-301VB CAD Model

Description

The LA-301VB is a 7-segment display type manufactured by Rohm Semiconductor.

  • Display Type: 7-segment
  • Color: Red
  • Forward Voltage: 2V
  • Millicandela Rating: 10mcd
  • Digit/Alpha Size: 0.31" (8.00mm)
  • Common Pin: Common Anode
  • Power Dissipation: 40mW
  • Character Count: 1
  • Peak Wavelength: 650nm
  • Current Test: 10mA
  • Not for new designs
  • Popularity: Medium
  • Packaging: Bulk
  • Dimension: 10-DIP (0.209", 5.30mm)
  • Package Quantity: 160 units

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEGMENT HER CA 0.3"
Lowest to $3.0818
ECAD model for HDSP-A211
Lite-On Inc.
DISPLAY 1DGT RED LC 0.28" CA
Lowest to $2.1754
ECAD model for LTS-2801AC
Visual Communications Company - VCC
DISPLAY 7SEG 0.3" SGL GRN 10SMD / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.8V 20mA 0.512" H x 0.299" W x 0.122" D (13.00mm x 7.60mm x 3.10mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for DSM7UA30105
Visual Communications Company - VCC
DISPLAY 7SEG 0.56" SGL RED 10SMD / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.787" H x 0.492" W x 0.083" D (20.00mm x 12.50mm x 2.10mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for DSM7UA56101
Lite-On Inc.
Displays Module 1DIGIT 8LED Hi-Eff. Red CC 10-Pin DIP Module / DISPLAY 1DGT HER 0.40" CC
Lowest to $1.3204
ECAD model for LTS-4980AHR
Rohm Semiconductor
DISPLAY 7SEG 14.6MM 1DGT RED CA / Display Segmented Module 1DIGIT 8LED Red CA 10-Pin DIP Module Film
Lowest to $7.3864
ECAD model for LA-601VB
Broadcom Limited
LED 7-SEG 14.2MM CC HE RED RHD
Lowest to $3.8541
ECAD model for HDSP-5503-GH000
Broadcom Limited
10 mm and 13 mm Slim Font Seven Segment Displays | DISPLAY 7SEG HER CC 0.4"
Lowest to $0.9526
ECAD model for HDSP-303E
Rohm Semiconductor
DISPLAY NUM 13MM SGL RED CA / Displays Module 1DIGIT 8LED Red CA 10-Pin DIP Module Film
Need more? Email Us
ECAD model for LA-501VD

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3326 $65.3282
15+ $7.6576 $114.8640
23+ $7.4183 $170.6209
32+ $7.1790 $229.7280
41+ $6.9397 $284.5277
55+ $6.2218 $342.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,760 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention