Products specifications Report Issue?

Win Source Part Number WS1196987-FOD8384
Win Source Part Number Cross
Category Isolators Isolators - Gate Drivers
Manufacturer onsemi
Package Tube
Product Status Active
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Voltage - Output Supply 15V ~ 30V
Operating Temperature -40°C ~ 100°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian FOD8384 CAD Model

Description

ON Semiconductor FOD8384 High-Speed MOSFET Drive Optocoupler

The ON Semiconductor FOD8384 is a robust, high-performance optocoupler designed specifically for driving high-speed MOSFETs in a variety of applications. This device is an essential component for engineers looking to create reliable and efficient designs in power management systems.

The FOD8384 incorporates a GaAlAs infrared LED optically coupled to an integrated high-speed photodetector. The photodetector consists of a photodiode and a high-speed transistor in a single chip, ensuring rapid response times and high isolation voltage. This feature provides excellent noise immunity and prevents unwanted voltage spikes from affecting the control side of the circuit, thereby safeguarding sensitive microcontrollers and other logic circuitry.

With an industry-standard SOP-5 package, the FOD8384 is not only space-efficient but also offers a high creepage and clearance distance, which is vital for maintaining electrical isolation in high-voltage applications. The device boasts an impressive common mode noise immunity of 35 kV/µs, making it highly resistant to transient voltage changes and ensuring stable operation in electrically noisy environments.

The FOD8384 is capable of delivering a peak output current of 2.5A, making it suitable for directly driving MOSFET gates. This high current drive along with a wide operating temperature range of -40°C to +100°C, allows it to be used in a diverse range of industrial and consumer applications, including switch-mode power supplies, motor controls, and inverter circuits.

Safety and reliability are paramount in the design of the FOD8384, which is why it comes with UL1577 and IEC60747-5-5 approvals for reinforced insulation. These certifications ensure that the product meets stringent safety standards, providing peace of mind for designers and end-users alike.

In summary, the ON Semiconductor FOD8384 is a high-speed MOSFET drive optocoupler that combines high isolation, fast switching speeds, and strong drive capabilities, making it an excellent choice for modern high-performance power conversion and control applications.

You May Also Be Interested in

Lite-On Inc.
OPTOISO 5KV GATE DRIVER 8SMD
Lowest to $1.4894
ECAD model for LTV-3150S-TA1
ON Semiconductor
ISOLATED HIGH CURRENT GATE DRIVE
Lowest to $4.6383
ECAD model for NCD57090EDWR2G
Toshiba Semiconductor and Storage
SMART GATE DRIVE COUPLER
Lowest to $5.3645
ECAD model for TLP5231(D4-TP,E
Toshiba Semiconductor and Storage
Lowest to $0.5607
ECAD model for TLP5751(TP,E(T
IXYS
GATE DRIVER OPTICAL 570V 8L SMD
Lowest to $1.6966
ECAD model for CPC1596GS
STMicroelectronics
DISCRETE
Lowest to $4.9731
ECAD model for STGAP2SICSCTR
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP GW
Need more? Email Us
ECAD model for PS9506L3-AX
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC / 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Lowest to $45.4999
ECAD model for SI8232AB-B-IS1
ON Semiconductor
HIGH PERFORMANCE ISOLATED DUAL C
Lowest to $4.7573
ECAD model for NCP51561BADWR2G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4048 $52.0240
12+ $8.5373 $102.4476
19+ $8.2705 $157.1395
25+ $8.0037 $200.0925
33+ $7.7369 $255.3177
44+ $6.9365 $305.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 72 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention