EN
  • EN
  • DE

PIC16F15386-E/PT

Part No PIC16F15386-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 48TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 44
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 43x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PIC16F15386
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 1316718-PIC16F15386-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F15386-E/PT CAD Model

Description

Microchip Technology's PIC16F15386-E/PT Microcontroller

The PIC16F15386-E/PT is a versatile and powerful microcontroller from Microchip Technology, designed to meet the needs of a wide range of embedded applications. This particular model is part of the expansive PIC16F family, known for its robustness, low power consumption, and flexibility. The PIC16F15386-E/PT is a testament to Microchip's commitment to providing advanced microcontrollers that are both cost-effective and easy to use.

Featuring an enhanced mid-range 8-bit architecture with a 16-level deep hardware stack and a comprehensive set of peripherals, the PIC16F15386-E/PT is ideal for applications requiring complex control and processing capabilities. It operates at a wide voltage range of 2.3V to 5.5V, making it suitable for battery-operated and low-power applications.

Key features of the PIC16F15386-E/PT include:

  • 35 I/O pins and a 28-pin TQFP package, providing ample connectivity for interfacing with sensors, actuators, and other peripherals.
  • 28 KB of Flash memory and 2 KB of RAM, offering enough space for application code and data storage.
  • Integrated features such as four 10-bit ADCs, three comparators, and multiple communication interfaces (I2C, SPI, UART) for versatile data acquisition and communication tasks.
  • Five 16-bit timers and two 8-bit timers, complemented by a variety of PWM modules, to support complex timing and control operations.
  • An onboard 32 MHz internal oscillator, eliminating the need for external clock sources and simplifying the design.
  • Enhanced safety features including Power-on Reset (POR), Brown-out Reset (BOR), and Low-Power Brown-out Reset (LPBOR), ensuring reliable operation under fluctuating power conditions.
  • Configurable Logic Cell (CLC) functionality, enabling the creation of custom logic configurations to tailor the microcontroller to specific application requirements.

The PIC16F15386-E/PT also supports Microchip's MPLAB® Code Configurator (MCC), a free graphical programming environment that generates seamless, easy-to-understand C code to be inserted into your project. Combined with the MPLAB X Integrated Development Environment (IDE) and MPLAB XC8 compiler, the development process is greatly simplified, allowing for rapid prototyping and time-to-market.

For engineers and developers looking for a reliable, feature-rich microcontroller, the PIC16F15386-E/PT offers a balanced combination of performance, power efficiency, and programming flexibility, making it an excellent choice for a multitude of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess