EN
  • EN
  • DE

EDZ22B

Part No EDZ22B
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170859-EDZ22B
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EDZ22B CAD Model

Description

The EDZ22B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices designed to maintain a specific voltage across their terminals in the reverse breakdown region. This characteristic makes them ideal for voltage regulation, voltage clamping, and surge protection applications.

Applications

  • Voltage Regulation: Used to maintain a stable voltage output in power supplies and other electronic circuits.
  • Voltage Clamping: Protects sensitive electronic components from overvoltage conditions by clamping the voltage to a safe level.
  • Surge Protection: Provides protection against voltage spikes and surges in electronic equipment.
  • Reference Voltage: Used as a stable reference voltage source in measurement and control circuits.
  • Clipping Circuits: Employed in signal processing applications to clip or limit the amplitude of a signal.

Features

  • Precise Zener Voltage: Provides a stable and accurate Zener voltage for voltage regulation.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, improving efficiency.
  • Sharp Breakdown Characteristics: Exhibits a sharp and well-defined breakdown voltage.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Small Form Factor: Available in compact packages for space-constrained applications.

Benefits

  • Stable Voltage Regulation: Provides a stable and reliable voltage output, ensuring consistent performance of electronic circuits.
  • Overvoltage Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Improved Circuit Reliability: Enhances the reliability and longevity of electronic circuits.
  • Simplified Circuit Design: Simplifies the design of voltage regulation and protection circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and protection.

Additional Details

As an 'END-OF-LIFE' component, sourcing the EDZ22B may be challenging. Alternative Zener diodes with similar voltage and current ratings should be considered. Designers should refer to the datasheet to verify Zener voltage, power dissipation, and other critical parameters. When selecting a replacement, consider the temperature coefficient of the Zener voltage to ensure stable performance across a range of operating temperatures.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0277 $57.7545
5,000+ $0.0231 $115.5000
7,500+ $0.0231 $173.2500
10,530+ $0.0219 $230.6070
13,890+ $0.0208 $288.9120
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess