EN
  • EN
  • DE

DTC143XSTP

Part No DTC143XSTP
Manufacturer Rohm Semiconductor
Catalog OEM Parts (C - E)
Description Trans Prebias NPN 300MW Spt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056455-DTC143XSTP
Categories OEM Parts(C-E)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTC143XSTP CAD Model

Description

The DTC143XSTP is a digital transistor (RET), also known as a resistor-equipped transistor, manufactured by Rohm Semiconductor. It integrates bias resistors within the transistor package, simplifying circuit design and reducing the need for external components.

Applications

  • Switching circuits for digital signals
  • Inverter circuits
  • Level shifting applications
  • Driving LEDs or small loads from logic circuits
  • General-purpose digital logic

Features

  • NPN Digital Transistor (RET)
  • Built-in bias resistors (R1 = 4.7kΩ, R2 = 47kΩ)
  • Reduces component count and PCB space
  • Simplifies circuit design
  • Available in a small SOT-23 package

Benefits

  • Simplifies circuit design by eliminating external bias resistors.
  • Reduces PCB area, enabling compact designs.
  • Lowers component count, improving overall system reliability.
  • Speeds up design process and reduces potential errors.
  • Cost-effective solution compared to discrete transistor and resistor implementations.

Additional Details

The DTC143XSTP features two integrated resistors: a 4.7kΩ resistor between the base and the input, and a 47kΩ resistor between the base and the emitter. This configuration provides a defined input impedance and ensures proper biasing of the transistor. The SOT-23 package allows for high-density board designs. Consult the datasheet for detailed electrical characteristics, such as saturation voltage, switching speeds, and maximum ratings, to ensure proper application and reliable performance. The device is typically RoHS compliant and lead-free.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.5965

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess