EN
  • EN
  • DE

DTA114TUAFS T106

Part No DTA114TUAFS T106
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT-323
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 718281-DTA114TUAFS T106
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTA114TUAFS T106 CAD Model

Description

The DTA114TUAFS T106 is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. This NPN transistor integrates a bias resistor network within the same package, simplifying circuit design and reducing component count. The built-in resistors eliminate the need for external biasing resistors, saving board space and improving overall circuit reliability.

Applications:

  • Digital Circuits: Used as a switching element in digital circuits, such as logic gates, inverters, and level shifters.
  • Load Drivers: Driving LEDs, relays, and other loads that require a controlled current.
  • Interface Circuits: Interfacing between low-voltage logic circuits and higher-voltage loads.
  • Switching Circuits: General-purpose switching applications in various electronic devices.
  • Microcontroller Interfacing: Interfacing microcontrollers to external devices requiring higher current drive.

Features:

  • Built-In Bias Resistors: Integrates two resistors (R1 = 10kΩ and R2 = 10kΩ) internally, eliminating the need for external biasing resistors.
  • NPN Transistor: Utilizes an NPN transistor configuration.
  • Surface Mount Package: Available in a small surface-mount package (SOT-346), suitable for high-density PCB layouts.
  • Low Input Current: Requires a low input current to switch the transistor ON.
  • High DC Current Gain (hFE): Provides a high DC current gain, enabling efficient switching of loads.

Benefits:

  • Simplified Circuit Design: Reduces component count and simplifies circuit design by eliminating external biasing resistors.
  • Reduced Board Space: Saves valuable board space due to the integrated resistors and small package size.
  • Improved Reliability: Eliminates the need for soldering multiple discrete resistors, improving overall circuit reliability.
  • Lower Cost: Reduces the overall cost of the circuit by minimizing the number of external components.
  • Easy to Use: Simplifies circuit design and layout, making it easier to use for both novice and experienced designers.

The DTA114TUAFS T106 has specific voltage and current ratings that must be considered when designing circuits. The input resistor value (R1) and the resistor between base and emitter (R2) are critical parameters. This digital transistor is particularly useful in applications where space is limited, and a high level of integration is desired. When replacing this part, it's essential to ensure the replacement has equivalent resistor values and voltage/current ratings to maintain proper circuit functionality.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Micron Technology Inc.
Lowest to $16.8087
ON Semiconductor
Lowest to $7.9822
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Panasonic
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess