Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1166779-DAP236U
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DAP236U CAD Model

Description

The DAP236U is an RF Schottky Barrier Diode manufactured by Rohm Semiconductor. It's designed for high-frequency applications requiring low forward voltage and fast switching speeds. This diode is commonly used in mixers, detectors, and other RF circuits.

Applications:

  • RF Mixers: Used in frequency mixers to convert signals from one frequency to another.
  • RF Detectors: Employed in detectors to extract the envelope of an RF signal.
  • RF Switches: Utilized in RF switches for fast and efficient signal switching.
  • Wireless Communication Systems: Found in various wireless communication devices, such as cell phones and WLAN devices.
  • Radar Systems: Used in radar systems for signal detection and processing.

Features:

  • Low Forward Voltage: Provides a low forward voltage drop, minimizing power loss and improving efficiency.
  • Fast Switching Speed: Exhibits fast switching speeds, enabling high-frequency operation.
  • Low Capacitance: Features low capacitance, reducing signal distortion and improving performance at high frequencies.
  • Small Package: Available in a small package size, enabling compact designs and integration into miniature devices.
  • High Reliability: Offers high reliability and long-term stability.

Benefits:

  • Improved Efficiency: Low forward voltage reduces power loss and improves overall circuit efficiency.
  • Enhanced Performance: Fast switching speed and low capacitance enhance performance at high frequencies.
  • Reduced Signal Distortion: Low capacitance minimizes signal distortion and improves signal quality.
  • Smaller Footprint: Small package size enables compact designs and integration into smaller devices.
  • Increased Reliability: High reliability ensures long-term performance and stability.

Additional Details:

The DAP236U typically has a low forward voltage of around 0.3V and a reverse voltage of 25V. Its operating frequency can reach up to several GHz. It is available in various package options, including SOD-323. Refer to the Rohm Semiconductor datasheet for detailed specifications and operating characteristics.

You May Also Be Interested in

Leshan Radio
Silicon PIN diode
Need more? Email Us
ECAD model for BAP63-03
Alpha Industries
Large Signal Switching Plastic Packaged PIN Diodes
Lowest to $0.3148
ECAD model for SMP1352-005
Agilent(Hewlett-Packard)
Surface Mount PIN Diodes
Lowest to $0.6180
ECAD model for HSMP-3823-TR1
Skyworks Solutions Inc.
Low Capacitance Plastic Packaged PIN Diodes
Need more? Email Us
ECAD model for SMP1321-079
ON Semiconductor
SILICON SCHOTTKY BARRIER DIODES | RF DIODE SCHOTTKY 7V 280MW TO92
Lowest to $0.1435
ECAD model for MBD101
Skyworks Solutions Inc.
RF DIODE PIN 120V 620MW DIE
Need more? Email Us
ECAD model for CLA4610-000
Skyworks Solutions Inc.
Surface Mount Mixer and Detector Schottky Diodes
Lowest to $0.3244
ECAD model for SMS7621-001
Broadcom Limited
Surface Mount Zero Bias Schottky Detector Diodes | RF DIODE SCHOTTKY 2V SOT23-3
Lowest to $1.8278
ECAD model for HSMS-2852-BLKG
M/A-Com Technology Solutions
Silicon PIN Chips | RF DIODE PIN 100V DIE
Lowest to $3.5528
ECAD model for MA4P161-134

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0452 $64.6360
3,450+ $0.0375 $129.3750
5,360+ $0.0362 $194.0320
7,410+ $0.0349 $258.6090
9,620+ $0.0336 $323.2320
12,500+ $0.0310 $387.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 168,600 pieces
MOQ: 1430 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention