Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343005-DSC6111ME1A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111ME1A-PROGRAMMABLE CAD Model

Description

Product Overview: DSC6111ME1A-PROGRAMMABLE by Microchip Technology

The DSC6111ME1A-PROGRAMMABLE is a versatile and high-performance silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This programmable oscillator is designed to meet the demanding requirements of a wide range of electronic applications, offering design engineers a reliable and cost-effective timing solution.

Key Features

  • Frequency Range: The DSC6111ME1A-PROGRAMMABLE offers a wide frequency range that can be programmed to suit specific application needs, providing flexibility and precision in timing solutions.
  • Low Power Consumption: Engineered for energy-efficient performance, this oscillator is ideal for battery-powered and portable devices where power conservation is critical.
  • Stability and Accuracy: With excellent frequency stability and accuracy, the DSC6111ME1A-PROGRAMMABLE ensures reliable operation under varying environmental conditions, making it suitable for industrial and automotive applications.
  • Small Form Factor: The compact package size allows for easy integration into space-constrained designs without compromising on performance.
  • Programmability: Users can program the output frequency, allowing for customization and quick adjustments to meet specific design requirements.
  • Robustness: The oscillator is built to withstand harsh environments and is less susceptible to mechanical stress, vibration, and shock compared to traditional quartz-based oscillators.

Applications

The DSC6111ME1A-PROGRAMMABLE is suitable for a variety of applications, including but not limited to:

  • Consumer electronics such as wearables and smart devices
  • Industrial control systems and automation
  • Automotive electronics and infotainment systems
  • Communication equipment, including wireless and networking devices
  • Portable medical devices and healthcare technology

With its programmability, robustness, and high performance, the DSC6111ME1A-PROGRAMMABLE by Microchip Technology is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems. Its integration into a design ensures a scalable timing solution that can adapt to evolving product requirements while minimizing the need for additional components.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $44.0416
ECAD model for SG-8002CA-STC
Silicon Labs
MEMS OSC PROG BLANK 32KHZ-100MHZ / CMEMS? LVCMOS 32 kHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable, Standby 4-SMD, No Lead
Lowest to $17.4196
ECAD model for SI501-PROG-CAX
Silicon Labs
MEMS OSC PROG BLANK 32KHZ-100MHZ / CMEMS? LVCMOS 32 kHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable, Standby 4-SMD, No Lead
Lowest to $20.0650
ECAD model for SI501-PROG-DAX
SiTIME
OSC PROG LVCMOS 2.8V EN/DS SMD
Need more? Email Us
ECAD model for SIT1602AIF2-28E
Epson Electronics America Inc-Semiconductor Div
OSC VCXO 3.3V ACT LO/HI Z SMD
Need more? Email Us
ECAD model for VG7050ECN-SM20T003-CJGLPZ3
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $1.0779
ECAD model for DSC8001CL2
Microchip Technology
OSC MEMS BLANK 2.5X2.0 CMOS
Need more? Email Us
ECAD model for DSC8121DI2
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ / XO (Standard) LVPECL 10 MHz ~ 460 MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Need more? Email Us
ECAD model for DSC8102CI5
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001CI2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention