EN
  • EN
  • DE

PI6C22409P-1HLE

Part No PI6C22409P-1HLE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 9 OUTPUT ZDB / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930485-PI6C22409P-1HLE
Ultra Librarian 3D Model Ultra Librarian PI6C22409P-1HLE CAD Model

Description

Overview of PI6C22409P-1HLE

The PI6C22409P-1HLE is a high-performance, low-power clock buffer from Diodes Incorporated, designed to meet the stringent requirements of modern electronic systems. This product is part of the PI6C series, which is known for providing reliable clock distribution solutions for a variety of applications including computing, networking, and telecommunications.

Key Features

  • Multiple Outputs: The PI6C22409P-1HLE features 9 outputs, which are capable of distributing a single clock input to multiple destinations without signal degradation.
  • Low Skew: It offers low output-to-output skew, ensuring that the timing of signals remains consistent across all outputs, which is crucial for maintaining system stability and performance.
  • Wide Frequency Range: This clock buffer supports a wide range of frequencies, making it versatile for different clocking requirements and ensuring compatibility with various types of input signals.
  • Power Efficiency: Designed for power-sensitive applications, the PI6C22409P-1HLE operates with low power consumption, contributing to the overall energy efficiency of the system.
  • Industrial Temperature Range: It is built to operate over an industrial temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The PI6C22409P-1HLE is ideal for use in systems that require reliable clock distribution without compromising on power efficiency or performance. Its applications span across various sectors, including:

  • Server motherboards
  • Networking equipment such as routers and switches
  • Data storage systems
  • Telecommunication infrastructure
  • High-performance computing

Quality and Reliability

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The PI6C22409P-1HLE is no exception, as it is manufactured using state-of-the-art technology and undergoes rigorous testing to ensure it meets the needs of even the most demanding applications.

For designers and engineers looking for a clock buffer that balances performance with power efficiency, the PI6C22409P-1HLE from Diodes Incorporated stands out as a robust choice.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess