EN
  • EN
  • DE

BR93G66RFJ-WE2

Part No BR93G66RFJ-WE2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049624-BR93G66RFJ-WE2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BR93G66RFJ-WE2 CAD Model

Description

The BR93G66RFJ-WE2 is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It utilizes a Microwire interface for communication with a microcontroller or other host device. The '66' in the part number indicates that it's likely a larger capacity EEPROM, probably 16Kbit. This makes it suitable for storing relatively more data than smaller EEPROMs, such as configuration files, sensor calibration data, or user preferences in various electronic devices.

Applications:

  • Storing configuration parameters in industrial equipment
  • Storing sensor calibration data in measurement instruments
  • Storing user preferences in consumer electronics devices
  • Firmware storage in embedded systems
  • Storing security codes or access control information

Features:

  • Memory Size: 16Kbit (likely organized as 1024 x 16)
  • Interface: Microwire Serial Interface
  • Operating Voltage: Typically operates between 1.8V and 5.5V
  • Low Power Consumption: Designed for low-power applications
  • Data Retention: Long data retention (typically 100 years)
  • Write Endurance: High write cycle endurance (typically 1,000,000 cycles)
  • Package: Small surface mount package (likely SOP or similar based on 'RFJ')
  • RoHS Compliant: Compliant with RoHS environmental standards

Benefits:

  • Non-Volatile Storage: Preserves data even when power is removed.
  • Simple Interface: Microwire interface simplifies communication with microcontrollers.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Size: Compact package saves board space.
  • Reliable: High data retention and write endurance ensure reliable operation.

Additional Details:

The Microwire interface is a synchronous serial communication protocol that requires a clock signal, data-in (to the EEPROM), and data-out (from the EEPROM) lines. The specific suffix '-WE2' usually indicates the package type, temperature range, and environmental compliance details. The 'RFJ' suggests a specific package style. The operating temperature is likely -40°C to +85°C. Datasheets provide complete details on timing characteristics, pin assignments, and power consumption specifications. The device likely has write protect features.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess