The BR24G16FJ-3GTSE2 is a 16Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) IC manufactured by Rohm Semiconductor. This memory device is designed for storing small amounts of non-volatile data in a wide range of electronic systems. It utilizes a serial interface for communication, making it easy to integrate into microcontroller-based applications.
Applications:
- Storage of configuration data in consumer electronics
- Storing serial numbers and identification information
- Parameter storage in industrial control systems
- Data logging in portable devices
- Storing calibration data
Features:
- 16Kbit (2048 x 8) memory capacity
- I2C serial interface
- Low voltage operation (1.6V to 5.5V)
- Write protect function
- Surface-mount package
Benefits:
- Provides non-volatile storage for essential data.
- Simplifies interface with microcontrollers using I2C protocol.
- Reduces power consumption with low voltage operation.
- Protects memory content from accidental overwriting with write protect feature.
- Allows for easy integration with surface-mount technology.
Additional Details:
The BR24G16FJ-3GTSE2 features a typical operating current of a few microamperes, making it suitable for low-power applications. The I2C interface supports standard and fast modes, offering flexibility in communication speed. The write protect pin allows preventing accidental data corruption during operation. It typically has a specified number of write cycles (e.g., 1,000,000 cycles), ensuring long-term reliability. The IC is commonly used in consumer electronics, industrial control systems, and portable devices. The surface-mount package simplifies the assembly process and reduces board space. Data retention is typically specified for a number of years (e.g., 40 years), ensuring that data remains stored even when power is removed.