EN
  • EN
  • DE

BR24C21

Part No BR24C21
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description ID ROM for CRT display
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1154434-BR24C21
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BR24C21 CAD Model

Description

The BR24C21 is a 2-Kbit (256 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) from Rohm Semiconductor. It's designed for applications requiring non-volatile data storage with low power consumption and a simple I2C interface.

Applications:

  • Consumer electronics (TVs, set-top boxes, DVD players) for storing user settings and configuration data.
  • Industrial equipment for storing calibration data and machine parameters.
  • Automotive applications for storing identification and configuration data.
  • Medical devices for storing patient information and device settings.
  • Smart cards and security devices for storing authentication data and access codes.

Features:

  • Memory Size: 2 Kbits (256 x 8 bits)
  • Interface: I2C (2-wire serial interface)
  • Operating Voltage: Typically 1.8V to 5.5V, check datasheet for exact range.
  • Low Power Consumption: Low standby current and active current.
  • Write Protection: Hardware write protection to prevent accidental data corruption.
  • Self-Timed Write Cycle: Internal timing control simplifies write operations.
  • High Reliability: Data retention and endurance characteristics suitable for demanding applications.
  • Operating Temperature Range: Typically -40°C to +85°C (Industrial Temperature Range).
  • Package: Available in various packages, including SOP, TSSOP, and DIP.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed.
  • Easy Integration: Simple I2C interface simplifies connection to microcontrollers and other devices.
  • Low Power Consumption: Extends battery life in portable devices.
  • Data Protection: Write protection features prevent accidental data loss.
  • High Reliability: Ensures data integrity in harsh environments.
  • Small Footprint: Compact packages save board space.

Additional Details:

The BR24C21 EEPROM offers a robust and reliable solution for non-volatile data storage in a variety of applications. The I2C interface allows for easy communication with a microcontroller, and the low power consumption makes it suitable for battery-powered devices. The write protection feature provides an extra layer of security against accidental data corruption. Refer to the Rohm Semiconductor BR24C21 datasheet for detailed specifications, including timing characteristics, pin assignments, and application notes.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess