EN
  • EN
  • DE

BP5725

Part No BP5725
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components
Description Isolated AC/DC Converter | AC/DC CONVERTER 12V 500MA 6W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Rohm Semiconductor
Status Obsolete
Type Enclosed
Parts Input Voltage (V) 85 ~ 286 VAC
Voltage - Output 1 12V
Current - Output (Maximum) 500mA
Power (W) 6W
Applications ITE (Commercial)
Temperature Range - Operating -25°C ~ 80°C (With Derating)
Efficiency 77%
Mounting Style Through Hole
Manufacturer Package 7-SIP Module, 6 Leads
Parts Dimension 0.89" L x 0.31" W x 0.94" H (22.6mm x 7.8mm x 24.0mm)
Line Regulation 380mV
Load Regulation 90mV
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 049693-BP5725
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BP5725 CAD Model

Description

BP5725 Hybrid IC for Voltage Regulators

The BP5725 is a versatile hybrid integrated circuit designed for voltage regulation in various electronic applications. It offers enhanced performance, reliability, and ease of integration, making it ideal for both modern and traditional electronic systems.

  • Features and Benefits:
  • High Efficiency: The BP5725 ensures optimal power conversion with minimal energy loss.
  • Compact Design: Its small form factor allows for convenient placement in space-constrained environments.
  • Overcurrent Protection: Protects connected devices from damage due to excessive current flow.
  • Applications:
  • Consumer Electronics: Use in power supplies for TVs, radios, and sound systems.
  • Industrial Automation: Ideal for regulating voltage in industrial control systems.
  • Automotive Electronics: Suitable for vehicle charging systems and on-board electronics.

Additional Details: The BP5725's durable construction and reliable performance make it a preferred choice for designers and engineers looking to enhance power management without compromise.

You May Also Be Interested in

Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess