EN
  • EN
  • DE

BP5068-15

Part No BP5068-15
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description AC/DC converter - AC100V input, -15V/800mA output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Rohm Semiconductor
Series BP5068
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 115 VAC
Voltage - Output 1 -15V
Current - Output (Maximum) 800mA
Power (Watts) 12W
Applications ITE (Commercial)
Operating Temperature Range -20°C ~ 80°C (With Derating)
Efficiency 85%
Mounting Style Through Hole
Package 12-SIP Module, 7 Leads
Size 1.36" L x 0.44" W x 0.85" H (34.5mm x 11.3mm x 21.5mm)
Line Regulation 200mV
Load Regulation 500mV
Win Source Part Number 1153943-BP5068-15
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Family Name BP5068
Introduction Date January 25, 2001
Estimated EOL Date Obsolete
Quantity per package 96
Ultra Librarian 3D Model Ultra Librarian BP5068-15 CAD Model

Description

The BP5068-15 is an enclosed power supply module manufactured by Rohm Semiconductor.

  • Power Supply Output: 12W
  • Voltage Input: 85~115 VAC
  • Operating Temperature Range: -20°C to 80°C (with derating)
  • Package: 12-SIP module, 7 leads
  • Applications: ITE (Commercial)
  • Efficiency: 85%
  • Load Regulation: 500mV
  • Series: BP5068
  • Line Regulation: 200mV
  • Current Output: 800mA
  • Supply and Demand Status: Limited
  • Quantity per Package: 96

You May Also Be Interested in

Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess