EN
  • EN
  • DE

BP5020

Part No BP5020
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SIP
Mount SIP
Output Voltage 5 V
RoHS Compliant
Win Source Part Number 1192283-BP5020
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BP5020 CAD Model

Description

The BP5020 is a compact and efficient AC/DC converter module manufactured by Rohm Semiconductor. It is designed to provide a stable and isolated DC voltage from an AC input, making it suitable for a wide range of applications requiring a reliable power supply. This module simplifies power supply design by integrating the necessary components into a single, easy-to-use package.

Applications

  • Home appliances: Powering control circuits and displays in refrigerators, washing machines, and microwave ovens.
  • Industrial equipment: Providing isolated power for sensors, actuators, and control systems in industrial automation.
  • Smart meters: Supplying power to the metering circuitry and communication modules.
  • Lighting: Driving LED lighting systems with stable and efficient power.
  • Consumer electronics: Powering various electronic devices, such as set-top boxes, DVD players, and audio equipment.

Features

  • Compact size: Enables integration into space-constrained applications.
  • Wide input voltage range: Accepts a broad range of AC input voltages for global compatibility.
  • Isolated output: Provides electrical isolation between the input and output for safety and noise reduction.
  • High efficiency: Minimizes energy loss and reduces heat generation.
  • Overcurrent protection: Protects the module and connected circuitry from damage due to excessive current.
  • Overvoltage protection: Prevents damage from excessive output voltage.
  • Thermal shutdown: Automatically shuts down the module if the temperature exceeds a safe limit.

Benefits

  • Simplified design: Reduces the complexity of power supply design and development.
  • Reduced time to market: Enables faster product development cycles.
  • Improved reliability: Provides a stable and reliable power supply for enhanced system performance.
  • Cost-effective: Offers a cost-competitive solution compared to discrete power supply designs.
  • Enhanced safety: Isolation and protection features ensure safe operation.

Additional Details

The BP5020 typically operates with an input voltage range of 85 to 264 VAC. The output voltage and current ratings vary depending on the specific model. It is crucial to consult the datasheet for detailed specifications, including input voltage range, output voltage, output current, efficiency, and protection features. The module is designed to meet relevant safety standards, such as UL and CE. Its small size and ease of use make it a popular choice for various power supply applications. The module is typically mounted on a PCB and requires minimal external components for operation.

You May Also Be Interested in

Chilisin
new, original packaged
Lowest to $0.0018
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
TDK Corporation
Lowest to $0.1360
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
AVX Corp/Kyocera Corp
Lowest to $0.9794
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess