EN
  • EN
  • DE

BH76806FVM

Part No BH76806FVM
Manufacturer Rohm Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description Low voltage operation video driver with LPF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1153554-BH76806FVM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BH76806FVM CAD Model

Description

The BH76806FVM is a video amplifier module manufactured by Rohm Semiconductor. It is designed for use in a variety of video applications, providing amplification and signal processing for video signals. This module is part of Rohm's broad portfolio of linear amplifiers, tailored to meet the demands of modern video systems.

Applications

  • Video Signal Amplification: Used in applications requiring amplification of video signals, such as in displays, televisions, and video recorders.
  • Video Distribution Systems: Employed in systems where video signals need to be distributed over distances while maintaining signal integrity.
  • Security Systems: Utilized in CCTV and other security systems for amplifying video feeds from cameras.
  • Gaming Consoles: Integrated into gaming consoles for enhancing video output quality.
  • Automotive Displays: Found in automotive display systems for clear and reliable video display.

Features

  • High Gain: Offers high gain amplification to boost weak video signals.
  • Wide Bandwidth: Supports a wide bandwidth to accommodate high-resolution video signals.
  • Low Noise: Designed with low noise characteristics to ensure minimal interference with the video signal.
  • Compact Size: The module features a compact design for easy integration into various systems.
  • Surface Mount Technology (SMT): Utilizes SMT for reliable and efficient board mounting.

Benefits

  • Improved Video Quality: Enhances video quality by providing a clear and amplified signal.
  • Reliable Performance: Ensures consistent performance in demanding video applications.
  • Easy Integration: Simple to integrate into existing systems due to its compact size and SMT design.
  • Reduced Noise: Minimizes noise, resulting in a clearer and more accurate video output.
  • Enhanced Signal Integrity: Preserves the integrity of the video signal, reducing distortion and loss.

Additional Details

The BH76806FVM typically operates on a single supply voltage. It includes internal compensation circuitry, which simplifies external component requirements. It is designed to operate across a wide temperature range, making it suitable for use in various environmental conditions. The module's specifications include gain, bandwidth, and noise figure, all of which are optimized for video signal amplification. Rohm Semiconductor's commitment to quality ensures that this video amplifier module meets stringent industry standards, providing reliable and consistent performance.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6041 $117.7995
300+ $0.5856 $175.6800
410+ $0.5660 $232.0600
530+ $0.5475 $290.1750
710+ $0.4909 $348.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess