Products specifications Report Issue?

Reference Date Code 1150+
Reference case TSSOP
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 709725-BD9473EFV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD9473EFV CAD Model

Description

The BD9473EFV is a single-chip power management IC (PMIC) manufactured by Rohm Semiconductor, primarily designed for driving LCD panels in a variety of applications. It integrates multiple functions to provide a compact and efficient power solution. It is often utilized in devices requiring precise power regulation and control, such as televisions, monitors, and other display-based electronic devices.

Applications:

  • LCD TVs: Powering the LCD panel and related circuitry.
  • LCD Monitors: Providing efficient power management for desktop monitors.
  • Automotive Displays: Used in car navigation systems and instrument panels.
  • Industrial Displays: Powering displays used in industrial equipment.
  • Portable DVD Players: Providing power management in portable entertainment devices.

Features:

  • Multiple Output Voltages: Generates various voltage levels required by LCD panels.
  • Integrated Boost Converter: Includes a boost converter to step-up the input voltage.
  • Gate Drivers: Incorporates gate drivers for TFT-LCD panels.
  • Short-Circuit Protection: Protection against short circuits in the output.
  • Over-Voltage Protection: Prevents damage from over-voltage conditions.
  • Under-Voltage Lockout (UVLO): Ensures stable operation during voltage dips.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Soft-Start Function: Reduces inrush current during startup.
  • Adjustable Output Voltages: Allows for fine-tuning of output voltages to meet specific requirements.
  • Compact Package: Available in a small, surface-mount package for space-saving design.

Benefits:

  • High Efficiency: Minimizes power loss, leading to reduced heat generation and energy savings.
  • Compact Solution: Reduces the number of external components needed, saving board space.
  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage.
  • Simplified Design: Simplifies the power supply design for LCD panels.
  • Cost-Effective: Provides a cost-effective solution for LCD panel power management.

Technical Details:

The BD9473EFV typically operates with an input voltage range of 8.5V to 13.5V. It includes a boost converter to generate the necessary voltages for the LCD panel. The gate drivers are designed to drive TFT-LCD panels, ensuring proper operation and image quality. The various protection features, such as short-circuit protection, over-voltage protection, and thermal shutdown, enhance the reliability and longevity of the device.

This PMIC is designed to meet the stringent requirements of modern LCD displays, providing a comprehensive and reliable power management solution. Its combination of high efficiency, compact size, and robust protection features make it a popular choice for a wide range of applications.

You May Also Be Interested in

Advanced Micro Devices
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $3.6557
ECAD model for AM29LV160BB-120EC
National Semiconductor (TI)
Adjustable Precision Zener Shunt Regulator
Need more? Email Us
ECAD model for 431BIM
Analog Devices Inc.
Complete 12-Bit 1.5/3.0/10.0 MSPS Monolithic A/D Converters
Lowest to $72.2527
ECAD model for AD9223
Fairchild/ON Semiconductor
NPN General Purpose Amplifier
Lowest to $2.8498
ECAD model for 2N3391
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for 4060AL
Analog Devices Inc.
Quad Precision, Low Cost, High Speed, BiFET Op Amp
Need more? Email Us
ECAD model for AD713TQ
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.3449
ECAD model for 74HCT393
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
ECAD model for 2SA1264N
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SMC
Lowest to $0.9917
ECAD model for 1.5SMC15AT3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8017 $72.0680
90+ $1.4785 $133.0650
140+ $1.4321 $200.4940
190+ $1.3860 $263.3400
245+ $1.3399 $328.2755
325+ $1.2012 $390.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 226 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention