Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152867-BD7931F
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD7931F CAD Model

Description

The BD7931F is a 1-channel H-bridge driver from Rohm Semiconductor. It's designed for driving small brushed DC motors with a focus on efficiency and compact size. This motor driver is often utilized in applications where precise motor control and low power consumption are crucial requirements. The integration of protection features enhances the driver's robustness and reliability.

Applications

  • Camera Lens Actuators: Controls focus and zoom mechanisms in digital cameras and smartphone cameras.
  • Portable Printers: Drives the paper feed and print head positioning systems.
  • Small Robotic Systems: Used in the movement and articulation of compact robots.
  • Gaming Controllers: Provides force feedback through vibration motors.
  • Automotive Applications: Powers small actuators such as those in adjustable mirrors or door locks.

Features

  • Single H-Bridge Channel: Allows bidirectional control of a single DC motor.
  • Low Saturation Voltage: Reduces power loss, contributing to higher efficiency.
  • Built-in Overcurrent Protection (OCP): Safeguards the driver from damage caused by excessive current draw.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • PWM (Pulse Width Modulation) Control: Enables precise motor speed and torque control.
  • Brake Functionality: Provides the capability to quickly halt motor operation.

Benefits

  • Extended Battery Life: Higher efficiency due to low saturation voltage minimizes power consumption.
  • Increased Reliability: Integrated protection circuits prevent damage from common electrical faults.
  • Precise Motor Control: PWM control allows for fine-tuning of motor speed and torque.
  • Simplified Design: Fewer external components required due to the IC's integrated features.
  • Compact Solution: Small package makes it suitable for space-constrained applications.
  • Reduced System Cost: Integrating multiple functions into a single IC lowers overall cost.

Additional Details

The BD7931F generally operates within a supply voltage range of 2.5V to 5.5V. The maximum output current is typically in the range of several hundred milliamperes, suitable for small to medium-sized DC motors. The PWM control input is usually compatible with standard microcontroller logic levels, allowing for straightforward integration. Protection mechanisms include overcurrent protection (OCP) and thermal shutdown (TSD) which protect the IC and the motor in the event of abnormal operating conditions. The packaging is typically a small surface-mount type such as SOP or similar, allowing for easy assembly. External components, like capacitors for filtering and resistors for current limiting, might be needed depending on the specific application. Detailed specifications, including electrical characteristics, thermal resistance, and example application circuits, can be found in the Rohm Semiconductor's datasheet. It is crucial to review the datasheet carefully and adhere to recommended operating conditions to ensure optimal performance and to prevent any potential damage to the IC.

You May Also Be Interested in

Trinamic Motion Control GmbH
POWER DRIVER FOR STEPPER MOTORS
Lowest to $17.5940
ECAD model for TMC262-LA
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
Microchip Technology
IC MOTOR DRIVER 6V-19V 48TQFP
Need more? Email Us
ECAD model for MCP8025-115E/PT
Rohm Semiconductor
BUILT-IN 1 CHANNEL H-BRIDGE MOTO / Motor Driver DMOS On/Off 8-MSOP
Lowest to $1.1364
ECAD model for BD62105AFVM-TR
Allegro MicroSystems, LLC
DMOS Full-Bridge PWM Motor Driver | IC MOTOR DRVR 4.5V-5.5V 28TSSOP
Lowest to $3.9619
ECAD model for A3959SLPTR
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
Broadcom Limited
General Purpose Control ICs Position and Velocity Control Low Power CMOS | IC MTRDRV BIPLR 4.75-5.25V 40DIP
Need more? Email Us
ECAD model for HCTL-1101
Diodes Incorporated
HALL-EFFECT SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 3.8V-20V SOT89-5
Lowest to $1.0815
ECAD model for AH286-YL-13
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ECAD model for STK5C4-330J1-E

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4656 $73.9680
65+ $2.0232 $131.5080
100+ $1.9598 $195.9800
140+ $1.8977 $265.6780
180+ $1.8343 $330.1740
240+ $1.6442 $394.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention