EN
  • EN
  • DE

BD63962EFV-E2

Part No BD63962EFV-E2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987950-BD63962EFV-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD63962EFV-E2 CAD Model

Description

The BD63962EFV-E2 is a motor driver IC produced by Rohm Semiconductor, specifically designed for driving brushless DC (BLDC) motors. The “-E2” suffix indicates compliance with specific environmental standards, such as RoHS. These drivers are used in a wide range of applications where precise and efficient motor control is required. The "EFV" denotes the package type and associated thermal characteristics.

Applications

  • Automotive cooling fans: Controls the speed of cooling fans in automotive engines and HVAC systems.
  • Home appliances: Drives the motors in refrigerators, washing machines, and air conditioners.
  • Industrial equipment: Controls the speed and torque of BLDC motors in pumps, fans, and other industrial applications.
  • Computer peripherals: Drives the cooling fans in desktop computers, servers, and other IT equipment.
  • Robotics: Controls the movement of robotic arms, joints, and other actuators.

Features

  • Sensorless drive control: Eliminates the need for hall-effect sensors, simplifying system design and reducing cost.
  • PWM speed control: Provides precise control over motor speed.
  • Built-in protection circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown protection.
  • Low power consumption: Minimizes energy usage and heat dissipation.
  • Compact package: Enables integration into small form-factor devices.

Benefits

  • Efficient motor control: Ensures smooth and reliable operation of BLDC motors.
  • Simplified system design: Reduces the complexity of system design by eliminating the need for hall-effect sensors.
  • Enhanced system reliability: Protects the device and the motor from damage due to electrical faults and thermal issues.
  • Reduced power consumption: Minimizes energy usage, contributing to longer battery life in portable devices.
  • Increased design flexibility: Allows for easy integration with a wide range of BLDC motors.

Additional Details

The BD63962EFV-E2 typically supports a range of motor voltages and currents. It communicates with the system microcontroller via digital control signals and provides status feedback. The datasheet provides detailed electrical characteristics, timing diagrams, and application notes. The package type influences its thermal performance and mounting requirements.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,081 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess