Products specifications Report Issue?

Reference Date Code 1249+
Reference case TSSOP
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 709722-BD63674FUT-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD63674FUT-E2 CAD Model

Description

The BD63674FUT-E2 is a stepping motor driver IC manufactured by Rohm Semiconductor. It is designed for driving small- to medium-sized bipolar stepping motors with a focus on low noise and high efficiency. This IC integrates a PWM constant-current control circuit, allowing for smooth and precise motor control. The small package size makes it suitable for applications where space is limited.

Applications:

  • Office automation equipment: Printers, scanners, and copiers.
  • Amusement devices: Pachinko machines, slot machines, and other gaming equipment.
  • Industrial equipment: Small robots, vending machines, and textile machines.
  • Surveillance cameras: Pan-tilt-zoom (PTZ) cameras.

Features:

  • PWM constant-current control: Enables smooth and precise motor control.
  • Low on-resistance output transistors: Reduces power dissipation and improves efficiency.
  • Built-in protection circuits: Overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) enhance reliability.
  • Small package: HTSSOP-20 package allows for compact designs.
  • Power save function: Reduces current consumption during motor standstill.
  • Clock-in decoder drive: Simplifies control interface.

Benefits:

  • Precise motor control: PWM constant-current control ensures accurate positioning and smooth operation.
  • High efficiency: Low on-resistance output transistors minimize power loss.
  • Reliable operation: Built-in protection circuits prevent damage from overcurrent, overvoltage, and overheating.
  • Compact design: Small package allows for integration into space-constrained applications.
  • Reduced power consumption: Power save function extends battery life in portable devices.
  • Simplified control: Clock-in decoder drive reduces the complexity of the control interface.

Additional Details:

The BD63674FUT-E2 operates with a supply voltage typically between 2.5V to 5.5V. The output current is up to 600mA. The operating temperature range is -25°C to +85°C. It's designed to minimize noise, contributing to a more pleasant user experience in noise-sensitive applications. The device incorporates a soft switching technique to further reduce acoustic noise and electrical noise generated during motor operation. The HTSSOP-20 package provides good thermal dissipation characteristics, allowing for higher output current capability.

You May Also Be Interested in

Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7
Rohm Semiconductor
1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Need more? Email Us
ECAD model for 2SD2452
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
NXP / Nexperia
3.3V Dual D-type flip-flop
Lowest to $1.0367
ECAD model for 74LVT74PW
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-70SF
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ
Analog Devices Inc.
Complete Quad, 16-Bit, High Accuracy, Serial Input, Bipolar Voltage Output DAC
Lowest to $176.2138
ECAD model for AD5764RCSUZ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention