Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152742-BD4943G
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4943G CAD Model

Description

The BD4943G is a voltage detector IC produced by Rohm Semiconductor. It's designed to monitor power supply voltages and generate a reset signal when the voltage falls below a pre-defined threshold. This is crucial for ensuring the proper operation of microcontrollers and other sensitive electronic components by preventing erroneous behavior during voltage sags or power-up/down sequences.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers, ensuring correct initialization.
  • CPU voltage monitoring: Protects CPUs from damage or malfunction due to undervoltage conditions.
  • Logic circuit supervision: Monitors the power supply to digital logic circuits to maintain data integrity.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Power management systems: Acts as a watchdog to ensure stable power delivery.

Features

  • Low current consumption: Minimizes power drain, extending battery life in portable applications.
  • High-accuracy detection voltage: Ensures precise voltage monitoring and reliable reset generation.
  • Built-in hysteresis: Prevents output oscillation and ensures stable operation.
  • Open drain output: Offers flexibility in circuit design and interface.
  • Small package size: Suitable for space-constrained applications.

Benefits

  • Improved system reliability: Prevents data corruption and system crashes due to voltage fluctuations.
  • Simplified circuit design: Reduces the need for external components, saving board space and cost.
  • Extended battery life: Low current consumption helps prolong battery life in portable devices.
  • Enhanced system protection: Protects sensitive components from damage due to undervoltage.
  • Cost-effective solution: Provides a reliable voltage monitoring function at a competitive price.

Additional Details

The BD4943G typically features a supply voltage range of 1.5V to 5.5V. The precise detection voltage is determined by the part number suffix (e.g., BD4943G-3.0 corresponds to a 3.0V detection voltage). The device typically uses an open-drain output configuration, requiring an external pull-up resistor. The output is low when the input voltage is below the detection threshold, and high when the input voltage is above the threshold plus the hysteresis voltage. Operating temperature ranges are usually quite broad, making it suitable for different environments. Consult the Rohm Semiconductor datasheet for the BD4943G for accurate and detailed specifications, including specific voltage levels, temperature ratings, and package dimensions. The BD4943G is part of a family of similar voltage detectors, each tailored to different voltage thresholds.

You May Also Be Interested in

Maxim Integrated
IC MICROMONITOR 5V 5% 8-SOIC
Lowest to $16.2240
ECAD model for DS1707ESA+
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $4.6635
ECAD model for LTC2904ITS8#TRPBF
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Lowest to $3.5384
ECAD model for ADM8615Y100ACBZ-R7
Linear Technology
IC PREC TRPL SUPPLY MONITR 8MSOP
Need more? Email Us
ECAD model for LTC1326CMS8-2.5#TRPBF
Analog Devices Inc.
ADM6318 - SUPERVISORY CIRCUIT WI / Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Need more? Email Us
ECAD model for ADM6318BX49ARJZ-R7
Maxim Integrated
IC MPU SUPERVISOR SOT23-6
Need more? Email Us
ECAD model for MAX6826VUT+T
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.8423
ECAD model for LTC2905ITS8#TRMPBF
Linear Technology
IC MONITOR SUPPLY QUAD 16-SSOP
Need more? Email Us
ECAD model for LTC2901-1CGN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention